- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Accessory | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Manufacturer part # | Max. temperature | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Spare part | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of accessory/spare part | Type of electrical connection of main circuit | Voltage type for actuating | With optical interface | Type | Depth | Function | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 192388 Eaton | In Stock | - | - | - | - | Spring-loaded connector | - | - | (W x H x D) 22.5 x 112.5 x 113.6 mm | 192388 | - | - | 3A | 3A | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMS2-RO-T-9-SWD | 113.6mm | - | 112.5mm | 22.5mm | ||
![]() 134911 Eaton | In Stock | - | - | 0.40 | - | - | IP20 | 1 | - | 134911 | - | - | 12A | 12A | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 230 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | DS7-340SX012N0-N | - | Single direction | - | - | ||
![]() 192385 Eaton | In Stock | - | - | - | - | Spring-loaded connector | IP20 | Other | (W x H x D) 22.5 x 112.5 x 113.6 mm | 192385 | - | - | 3A | 3A | 24V DC | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.18 - 3 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 1.1 | - | No | No | No | No | No | No | No | No | No | No | - | No | No | Yes | No | No | No | No | No | No | No | No | - | Spring clamp connection | DC | - | EMS2-DOS-T-3-SWD | 113.6mm | - | 112.5mm | 22.5mm | ||
![]() 197176 Eaton | In Stock | - | - | - | Yes | - | - | - | - | 197176 | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connecting cable | - | - | - | EMS2-XBR-T-2 | - | - | - | - | ||
![]() 185739 Eaton | In Stock | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | - | 175 | - | 273 | 129 | ||
![]() 199412 Eaton | In Stock | - | - | - | - | - | IP66 | 4X | - | - | - | - | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | - | 162 | - | 232 | 161 | ||
![]() 199449 Eaton | In Stock | - | - | - | - | - | IP66 | 4X | - | - | - | - | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | - | 275 | - | 360 | 240 | ||
![]() 199447 Eaton | In Stock | - | - | - | - | - | IP66 | 4X | - | - | - | - | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | - | 275 | - | 360 | 240 | ||
![]() 198732 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | 157 | - | 270 | 220 | ||
![]() 198588 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | 195 | - | 270 | 220 | ||
![]() 198746 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | 157 | - | 270 | 220 | ||
![]() 198785 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | 157 | - | 270 | 220 | ||
![]() 198845 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | 195 | - | 270 | 220 | ||
![]() 3-4918-312A Eaton | In Stock | - | - | - | - | - | IP00 | Other | - | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | 561 | - | 1538 | 1037 | ||
![]() 3-4918-105A Eaton | In Stock | - | - | - | - | - | IP00 | Other | - | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | 561 | - | 980 | 1037 | ||
![]() 9701-5105-00P Eaton | In Stock | - | - | - | - | - | IP54 | 12 | - | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | 340.7 | - | 888.5 | 288 | ||
![]() 9702-1004-00P Eaton | In Stock | - | - | - | - | - | IP21 | 1 | - | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | 200.9 | - | 327 | 153 | ||
![]() 9702-4010-00P Eaton | In Stock | - | - | - | - | - | IP21 | 1 | - | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | 294 | - | 630 | 237.7 | ||
![]() 9702-5002-00P Eaton | In Stock | - | - | - | - | - | IP21 | 1 | - | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | 340.7 | - | 888.5 | 288 | ||
![]() 283147 Eaton | In Stock | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 6.3 - 10 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | - | 4 | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | - | Screw connection | AC | - | - | 95 | - | 180 | 45 |