- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Degree of protection (NEMA) | Enclosure | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With optical interface | Series | Power Rating | Depth | Current Rating | Number of Poles | Overall Length | Overall Depth | Phase | IP Rating | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 884 |
| - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V ac | - | Eaton Moeller | 4 kW | - | - | 3P | 280mm | 160mm | - | IP65 | - | - | ||
![]() GHG6351101R0105 Eaton | 878 |
| - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V ac | - | GHG635 | - | - | - | - | 225mm | 156mm | - | IP66 | - | - | ||
| Tiny WHSL | 2380 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V ac | - | Eaton Moeller | 11 kW | - | 22 A | 3P | 68mm | 117mm | 3 | IP20 | - | - | ||
![]() 3-4917-306A Eaton | In Stock | - | - | IP00 | Other | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | 561 | - | - | - | - | - | - | 1538 | 506 | ||
![]() 191105 Eaton | In Stock | - | - | IP20 | Other | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.63 - 1 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 0.25 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | - | - | 115 | - | - | - | - | - | - | 180 | 45 | ||
![]() 180663 Eaton | In Stock | - | - | IP20 | Other | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | - | - | 169 | - | - | - | - | - | - | 230 | 45 | ||
![]() 9701-3103-00P Eaton | In Stock | - | - | IP54 | 12 | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | 265.1 | - | - | - | - | - | - | 558 | 204.6 | ||
![]() 9701-6101-00P Eaton | In Stock | - | - | IP54 | 12 | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | 371 | - | - | - | - | - | - | 1035 | 486 | ||
![]() 198822 Eaton | In Stock | - | - | IP65 | 12 | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | 157 | - | - | - | - | - | - | 270 | 220 | ||
![]() 101048 Eaton | In Stock | - | - | IP00 | Other | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 8 - 12 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 5.5 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | - | - | 123.4 | - | - | - | - | - | - | 228 | 45 | ||
![]() 199068 Eaton | In Stock | - | - | IP65 | 12 | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.3 - 6.6 | No | 0 - 0 | 0 - 0 | 0 - 0 | 3 | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Plug-in connection | DC | - | - | - | - | 120 | - | - | - | - | - | - | 270 | 220 | ||
| Tiny WHSL | 685 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | 30 kW | - | 55 A | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | - | 3 kW | - | 6.3 → 10 A | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V ac | - | - | 1.1 → 1.5 kW | - | 2.5 → 4 A | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | 0.06 kW | - | 0.16 → 0.25 A | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | 2.2 kW | - | 4 → 6.3 A | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | 2546 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | 1.1 → 1.5 kW | - | 2.5 → 4 A | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | 0.75 kW | - | 1.6 → 2.5 A | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V ac | - | - | 0.25 kW | - | 0.63 → 1 A | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | - | 0.09 kW | - | 0.25 → 0.40 A | - | - | - | 3 | IP20 | - | - |