- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Degree of protection (NEMA) | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of indicator lights | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Series | Power Rating | Depth | Current Rating | Function | Number of Poles | Overall Length | Overall Depth | Phase | IP Rating | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 198534 Eaton | In Stock | - | - | IP65 | 12 | 0 | 0 | 0 | 0.3 - 6.6 | No | 0 - 0 | 0 - 0 | 0 - 0 | - | 3 | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Plug-in connection | DC | - | - | - | 120 | - | - | - | - | - | - | - | 270 | 220 | ||
![]() 283148 Eaton | In Stock | - | - | IP20 | Other | 0 | 1 | 0 | 8 - 12 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | - | 5.5 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | - | - | 95 | - | - | - | - | - | - | - | 180 | 45 | ||
![]() 134955 Eaton | In Stock | - | - | IP20 | 1 | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 230 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | Single direction | - | - | - | - | - | - | - | ||
| Tiny WHSL | 993 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | 75 kW | - | 14 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | 848 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | 55 kW | - | 11 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | 753 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | 45 kW | - | 90 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | 2955 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | Eaton Moeller | 7.5 kW | - | 16 A | - | 3P | 68mm | 117mm | 3 | IP20 | - | - | ||
| Tiny WHSL | 734 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | 37 kW | - | 70 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | 679 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | 30 kW | - | 55 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | 4 kW | - | 6.3 → 10 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V ac | - | 0.75 kW | - | 1.6 → 2.5 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | 5.5 kW | - | 8 → 12 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V ac | - | 0.37 → 0.55 kW | - | 1 → 1.6 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | 0.37 → 0.55 kW | - | 1 → 1.6 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | 0.25 kW | - | 0.63 → 1 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | 0 kW, 75 kW | - | 1.6 → 2.5 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | 0.12 → 0.18 kW | - | 0.4 → 0.63 A | - | - | - | - | 3 | IP20 | - | - | ||
![]() 115924 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | 4 kW | - | 6.3 → 10 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | 2.2 kW | - | 4 → 6.3 A | - | - | - | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | 3 kW | - | 6.3 → 10 A | - | - | - | - | 3 | IP20 | - | - |