- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Degree of protection (NEMA) | Manufacturer part # | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With optical interface | Type | Power Rating | Depth | Current Rating | Function | Phase | IP Rating | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 V ac | - | - | 0.06 kW | - | 0.16 → 0.25 A | - | 3 | IP20 | - | - | ||
| Tiny WHSL | 2173 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | 0.75 kW | - | 1.6 → 2.5 A | - | 3 | IP20 | - | - | ||
| Tiny WHSL | 2201 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | - | 0.37 → 0.55 kW | - | 1 → 1.6 A | - | 3 | IP20 | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | 0.37 → 0.55 kW | - | 1 → 1.6 A | - | 3 | IP20 | - | - | ||
![]() 9701-5109-00P Eaton | In Stock | - | - | IP54 | 12 | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | 340.7 | - | - | - | - | 888.5 | 288 | ||
![]() 283205 Eaton | In Stock | - | - | IP00 | Other | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | 20 - 25 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 11 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | - | - | 228 | - | - | - | - | 123.4 | 90 | ||
![]() 134921 Eaton | In Stock | - | - | - | - | 134921 | 135A | 135A | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS7-340SX135N0-N | - | - | - | - | - | - | - | - | ||
![]() 9701-4004-00P Eaton | In Stock | - | - | IP21 | 1 | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | 294 | - | - | - | - | 630 | 237.7 | ||
![]() 188286 Eaton | In Stock | - | - | IP20 | Other | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 4 - 6.3 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | - | 2.2 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | - | - | - | 76 | - | - | - | - | 170 | 45 | ||
![]() 199071 Eaton | In Stock | - | - | IP65 | 12 | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.3 - 6.6 | No | 0 - 0 | 0 - 0 | 0 - 0 | - | 3 | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Plug-in connection | DC | - | - | - | - | 120 | - | - | - | - | 270 | 220 | ||
![]() 199094 Eaton | In Stock | - | - | IP65 | 12 | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.3 - 6.6 | No | 0 - 0 | 0 - 0 | 0 - 0 | - | 3 | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Plug-in connection | DC | - | - | - | - | 120 | - | - | - | - | 270 | 220 | ||
![]() 167819 Eaton | In Stock | - | - | IP20 | Other | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 1 - 4 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 7.5 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | - | - | 145 | - | - | - | - | 272 | 45 | ||
![]() 3-5028-006A Eaton | In Stock | - | - | IP20 | Other | - | - | - | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | 180 | - | - | - | - | 220 | 109 | ||
![]() 198542 Eaton | In Stock | - | - | IP65 | 12 | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | 157 | - | - | - | - | 270 | 220 | ||
![]() 3-5030-002A Eaton | In Stock | - | - | IP20 | Other | - | - | - | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | 180 | - | - | - | - | 260 | 130 | ||
![]() 3-5017-007A Eaton | In Stock | - | - | IP20 | Other | - | - | - | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | 180 | - | - | - | - | 152 | 72 | ||
![]() 198795 Eaton | In Stock | - | - | IP65 | 12 | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | 157 | - | - | - | - | 270 | 220 | ||
![]() 134919 Eaton | In Stock | - | - | IP20 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 230 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | Single direction | - | - | - | - | ||
![]() 168985 Eaton | In Stock | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 200 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | Single direction | - | - | - | - | ||
| Tiny WHSL | 798 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | - | 37 kW | - | 70 A | - | 3 | IP20 | - | - |