- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Connections | Contact Finish Mating | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Manufacturer part # | Mfr | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Overload release current setting | Package | Primary Material | Product Status | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Function | Shell Size, MIL | Features | Height | Width | Contact Finish Thickness - Mating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 199067 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.3 - 6.6 | - | - | - | No | 0 - 0 | 0 - 0 | 0 - 0 | - | 3 | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Plug-in connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | 270 | 220 | - | ||
![]() 134928 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 - 230 | 110 - 230 | 0 - 0 | 230 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | ||
![]() 169872 Eaton | In Stock | - | - | - | - | - | - | - | - | IP00 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 200 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | ||
![]() 134923 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 230 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | ||
![]() 188287 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 6.3 - 10 | - | - | - | Yes | 230 - 230 | 0 - 0 | 0 - 0 | - | 3 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76 | - | - | - | - | - | 170 | 45 | - | ||
![]() 167811 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 1 - 4 | - | - | - | Yes | 230 - 230 | 240 - 240 | 0 - 0 | - | 7.5 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 145 | - | - | - | - | - | 272 | 45 | - | ||
![]() 191125 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 10 - 16 | - | - | - | Yes | 230 - 230 | 0 - 0 | 0 - 0 | - | 7.5 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 | - | - | - | - | - | 180 | 45 | - | ||
![]() 198538 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.3 - 6.6 | - | - | - | No | 0 - 0 | 0 - 0 | 0 - 0 | - | 3 | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Plug-in connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | 270 | 220 | - | ||
![]() 199093 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.3 - 6.6 | - | - | - | No | 0 - 0 | 0 - 0 | 0 - 0 | - | 3 | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Plug-in connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | 270 | 220 | - | ||
![]() 9701-3001-00P Eaton | In Stock | - | - | - | - | - | - | - | - | IP21 | 1 | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 265.1 | - | - | - | - | - | 558 | 204.6 | - | ||
![]() 197196 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 74 | - | - | - | - | - | 130 | 118 | - | ||
![]() 198778 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | - | - | - | - | 270 | 220 | - | ||
![]() 9701-5008-00P Eaton | In Stock | - | - | - | - | - | - | - | - | IP21 | 1 | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 340.7 | - | - | - | - | - | 888.5 | 288 | - | ||
![]() 199574 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.63 - 0.63 | - | - | - | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 0.12 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 | - | - | - | - | - | 197 | 45 | - | ||
![]() 121752 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 8 - 32 | - | - | - | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 15 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | - | - | - | 242 | 45 | - | ||
![]() 283182 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | 6.3 - 10 | - | - | - | Yes | 230 - 230 | 0 - 0 | 0 - 0 | - | 3 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | - | - | - | 95 | 90 | - | ||
![]() 197164 Eaton | In Stock | - | - | - | - | - | - | Screws | - | IP20 | Other | (W x H x D) 22.5 x 106.8 x 113.6 mm | 197164 | - | 9A | 9A | 24V DC | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 1.5 - 9 | - | - | - | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 3 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | - | - | - | - | EMS2-DO-Z-9-24VDC | - | - | - | - | - | - | - | 113.6mm | - | - | - | - | - | 106.8mm | 22.5mm | - | ||
![]() 199448 Eaton | In Stock | - | - | - | - | - | - | - | - | IP66 | 4X | - | - | KYOCERA AVX | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | Bulk | - | Active | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | - | * | - | - | - | - | - | - | - | - | - | - | 275 | - | - | - | - | - | 360 | 240 | - | ||
![]() 9701-5002-00P Eaton | In Stock | - | - | - | - | - | - | - | - | IP21 | 1 | - | - | PEI-Genesis | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | Bulk | - | Active | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | * | - | - | - | - | - | - | - | - | - | - | 340.7 | - | - | - | - | - | 888.5 | 288 | - | ||
![]() 199603 Eaton | In Stock | - | - | Panel Mount, Right Angle | Flange | Aluminum Alloy | CA310 | - | Silver | IP20 | Other | - | - | ITT Cannon, LLC | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | 8 - 12 | Bulk | Metal | Active | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 5.5 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | 50V | - | -55°C ~ 125°C | MIL-DTL-5015, CA-B | Solder Cup | Receptacle, Female Sockets | - | 19 | Olive Drab | Reverse Bayonet Lock | 22A | Z | - | IP67 - Dust Tight, Waterproof | 95 | Olive Drab Cadmium | 22-14 | - | - | Strain Relief | 197 | 90 | - |