- Convert From
- Convert To
- Mfr
- Operating Temperature
- Package
- Product Status
- Series
- Base Product Number
- Features
- Height Seated (Max)
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Eaton Media Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Convert From | Convert To | Frequency-Max | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Power (Watts) | Fastening Type | Ingress Protection | Frequency | Frequency Stability | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Load Capacitance | Impedance | Connector Style | Number of Ports | Operating Mode | Frequency Tolerance | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N784-001-SC Eaton | 35 |
| - | - | 0603 (1608 Metric) | - | 0603 | - | - | - | - | RS73F1JRT | 10BaseT / 100BaseT UTP Ethernet | 100BaseFX-SC Fiber Ethernet | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±25ppm/°C | - | - | 3.9 kOhms | Thick Film | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.022 (0.55mm) | AEC-Q200 | ||
![]() N784-001-ST Eaton | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Polyetherimide (PEI) | Stainless Steel | Gold | Beryllium Copper | SF1521 | 10BaseT / 100BaseT UTP Ethernet | 100BaseFX-ST Fiber Ethernet | 34 GHz | Amphenol SV Microwave | Bag | Active | -55°C ~ 125°C | 2.92mm | - | - | - | - | Jack, Female Socket | - | - | - | - | Threaded | - | - | - | Silver | - | - | - | 50Ohm | 2.92mm | 1 | - | - | 500 | Solder | 2 pcs - 1 Connector, 1 Nut | - | - | RG-402 (.141 Flexible) | Solder | - | - | - | ||
![]() N785-001-LC-MM Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | RJ45 Jack | LC-Duplex Jack | - | Suntsu Electronics, Inc. | Bulk | Active | -20°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | 16.384 MHz | ±30ppm | - | 200 Ohms | - | 22pF | - | - | - | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - |