- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Mounting Type
- Features
- Package / Case
- Power (Watts)
- Size / Dimension
- Supplier Device Package
- Base Product Number
Attribute column
Manufacturer
Eaton Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Data Converters | Mfr | Number of I/Os | Package | Primary Material | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Fastening Type | Orientation | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Contact Form | Coil Voltage | Switching Voltage | EEPROM Size | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U460-2A2C-IND Eaton | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | RN73R2A | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 158 Ohms | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | AEC-Q200 | ||
![]() U360-007-AL Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 38.4 MHz | ±50ppm | - | - | - | 40 Ohms | - | - | 12pF | - | - | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() U223-007-IND Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U222-004 Eaton | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | Gold | Copper Alloy | - | Glenair | - | Retail Package | Metal | Active | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | Threaded | F | - | - | Electroless Nickel | 14-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | ||
![]() U222-007-R Eaton | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | RN73R1E | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | 2 | - | ±25ppm/°C | - | - | 19.8 kOhms | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.016 (0.40mm) | AEC-Q200 | ||
![]() U222-004-R Eaton | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Silver Alloy | - | Siemens | - | Bulk | - | Active | -25°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5PST-NC (5 Form B) | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() U460-003-3AG Eaton | In Stock | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | 48-HWQFN (7x7) | - | - | - | - | A/D 10x8/10b/12b; D/A 2x8b | Renesas Electronics America Inc | 40 | Tape & Reel (TR) | - | Active | -40°C ~ 85°C (TA) | RL78/G23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 32MHz | 48K x 8 | - | 1.6V ~ 5.5V | RL78 | - | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CSI, I²C, LINbus, SPI, UART/USART | - | - | - | 8K x 8 | - | - | - | - | - | - | - | ||
![]() U460-003-3A1GB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Tube | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U360-004-SLIM Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |