- Mfr
- Package
- Product Status
- Series
- Supply Voltage
- Operating Temperature
- Base Product Number
- Mounting Type
- Height Seated (Max)
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Eaton Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Base Product Number | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Primary Material | Product Status | Torque-Screw | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Pitch | Voltage - Supply | Orientation | Ingress Protection | Supply Voltage | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Contact Tail Length | Number of Levels | Spread Spectrum Bandwidth | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Absolute Pull Range (APR) | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N286-10G-SR-S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N286-100G-SR4-S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N286-40G-LR4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N286-40GSR4-MTP Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N286-01GLCLHSMD Eaton | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | SG73P2 | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 560 kOhms | - | Thick Film | - | 1W | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() N286-25G-LR-S Eaton | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | SIT9375 | - | - | - | - | SiTime | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | SiT9375 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 156.25 MHz | ±20ppm | HCSL | - | - | - | Enable/Disable | MEMS | 38mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() N286-10G-LRM Eaton | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | Gold | Copper Alloy | - | - | Glenair | Retail Package | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | Threaded | - | - | A | - | 3.3V | - | - | - | - | Passivated | 16-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N286-10G-LR-S Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 3.3V | - | 26.66 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | ||
![]() N286-01GLC-TE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N286-25G-SR-S Eaton | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | TJ03 | - | Copper | 20A | 20 A | Amphenol Anytek | Bulk | - | Active | 0.56 Nm (5.0 Lb-In) | 300 V | 300 V | -40°C ~ 115°C | TJ | - | - | - | - | - | - | Plug, Female Sockets | - | 3 | - | Black | - | - | 0.197 (5.00mm) | - | - | - | - | 0.634 (16.10mm) | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | Tin | 12-24 AWG | 3 | 180° | - | 0.34-2.5mm² | 7-8mm | M3 | - | Retention Latches (Non-Wire Side), Strain Relief | - | UL94 V-0 | - |