- Degree of protection (IP), front side
- Rated permanent current Iu
- Type of control element
- Content
- Device construction
- Type
- Switching current (max.)
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Rated operation power at AC-3, 400 V
- Type of electrical connection of main circuit
- Rated operation current Ie at AC-3, 400 V
Attribute column
Manufacturer
Eaton Fiber Optics - Transmitters - Drive Circuitry Integrated
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Connections | Content | Control voltage (max.) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Manufacturer | Material housing | Mfr | Model | Modular version | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | RoHS | RoHS-compliant | Switching current (max.) | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Power | Features | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 012701 Eaton | In Stock | - | - | - | - | - | Screws | 1pc(s) | 24V DC | - | - | - | - | - | - | - | No | 4-pin | 0 | 0 | 0 | 4 | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 22 | 9 | 6.6 | 4 | 3 | 3.7 | - | - | Yes | - | - | Screw connection | DC | - | - | - | - | - | - | DILEM4-G(24VDC) | - | - | - | - | 4kW | - | - | - | ||
![]() 015256 Eaton | In Stock | - | - | - | - | - | - | 1pc(s) | - | IP65 | - | Built-in device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 10 | Toggle | - | - | - | - | - | - | - | - | TM-2-8241/EZ | - | - | - | - | - | - | - | - | ||
![]() 015038 Eaton | In Stock | - | - | - | - | - | - | - | - | IP30 | - | - | - | Plastic | - | Reverser | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 11.5 | - | 4 | - | - | 20 | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 012665 Eaton | In Stock | - | - | - | - | - | - | 1pc(s) | - | IP65 | - | Built-in device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | - | - | - | - | - | - | - | T0-3-15030/EZ | - | - | - | - | - | - | - | - | ||
![]() 015130 Eaton | In Stock | - | - | - | - | - | - | 1pc(s) | - | IP65 | - | Built-in device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | - | - | - | - | - | - | - | T0-2-8177/E | - | - | - | - | - | - | - | - | ||
![]() 014126 Eaton | In Stock | - | - | - | - | - | - | 1pc(s) | - | IP65 | - | Built-in device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | - | - | - | - | - | - | - | T0-5-15070/EZ | - | - | - | - | - | - | - | - | ||
![]() 015123 Eaton | In Stock | - | - | - | - | - | - | 1pc(s) | - | IP65 | - | Built-in device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | - | - | - | - | - | - | - | T0-2-8231/EZ | - | - | - | - | - | - | - | - | ||
![]() 015122 Eaton | In Stock | - | - | - | - | - | - | 1pc(s) | - | IP65 | - | Built-in device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | - | - | - | - | - | - | - | T0-3-8244/Z | - | - | - | - | - | - | - | - | ||
![]() 012723 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | VITRAMON | - | - | - | - | - | 2 | 2 | - | - | - | - | - | - | - | 690 - 690 | - | - | - | 37 | - | - | 100 | NO | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015127 Eaton | In Stock | - | - | - | - | - | - | 1pc(s) | - | IP65 | - | Built-in device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | - | - | - | - | - | - | - | T0-3-15453/E | - | - | - | - | - | - | - | - | ||
![]() 012580 Eaton | In Stock | - | - | 1210 (3225 Metric) | 1210 | RN73H2E | - | 1pc(s) | - | IP65 | - | Built-in device | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | T0-3-15016/EZ | 28.7 Ohms | Metal Film | 0.25W, 1/4W | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | AEC-Q200 |