- Series
- Features
- Degree of protection (IP)
- Degree of protection (NEMA)
- Function
- RoHS
- Type
- Voltage type
- (Ø)
- Dim
- Signal type
- Subcategory
Attribute column
Manufacturer
Eaton LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Weight | (Ø) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Dimensions | Insulation Voltage | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | MSL | RoHS | Signal type | Voltage Rating AC | Voltage Rating DC | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Function | Failure Rate | Lead Spacing | Note | Number of Resistors | Size | Lens Color | Rated Power | Features | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSDR4A3RY2205-LP Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGC-BV-45 Eaton | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | - | 2 | - | ±25ppm/°C | - | 14.3 kOhms | Metal Film | - | - | 0.1W, 1/10W | - | - | S (0.001%) | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | ||
![]() Z-UDL24 Eaton | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | -- | - | - | - | - | - | 500V | 1600V (1.6kV) | - | - | -55°C ~ 105°C | Tape & Reel (TR) | KP/MKP 375 | 0.728 L x 0.295 W (18.50mm x 7.50mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | High Pulse, DV/DT | - | 3000pF | - | - | 0.394 (10.00mm) | - | - | - | - | - | -- | 0.630 (16.00mm) | -- | ||
![]() E22LED024YN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | ||
![]() Z-BEL/R230 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | A29SNC25BX3E005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171440 Eaton | In Stock | - | - | - | - | - | - | - | 70mm | IP66 | 4X | (Ø) 70 mm | - | - | - | - | - | - | - | Flasher | - | - | AC/DC | - | - | - | SL7 | - | - | - | - | - | - | - | SL7-BL24-G | - | - | - | - | - | - | Blinker light | - | - | - | - | - | - | - | LED | - | - | ||
![]() HRGCC1S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3,20x1,60x0,60mm | 100 V | - | - | - | - | Yes | - | - | - | - | - | - | - | YC164 | - | ±5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0612/4x0603 | - | 0,0625 W | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z-UEL24 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z-BEL/G24 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX47-5 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z-EL/OR230 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E50RBP9 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEL-E26BG1V2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171317 Eaton | In Stock | - | - | - | - | - | - | 0.05 | 40mm | IP66 | 13 | (Ø) 40 mm | - | - | - | - | - | - | - | Non-stop light signal | - | - | AC/DC | - | - | - | SL4 | - | - | - | - | - | - | - | SL4-L24-Y | - | - | - | - | - | - | Continuous light | - | - | - | - | - | - | - | LED | - | - |