- Colour front ring
- Colour lens
- Construction type lens
- Degree of protection (NEMA)
- Material front ring
- Type of lens
- With front ring
- Degree of protection (IP), front side
- Type
- Content
- Energy efficiency rating
- Max. temperature
Attribute column
Manufacturer
Eaton Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Material Type | (Ø) | Approvals | Colour front ring | Colour lens | Connections | Construction type lens | Contact Sizes | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Energy efficiency rating | Factory colour | For Use With | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material front ring | Max. temperature | Min. temperature | Mounting Hole Dia | Mounting Hole Size | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Programmable | Recess diameter | RoHS | Standard Frequency | Type of lens | Voltage Rating (AC) | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Applications | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Frequency Stability | Shell Finish | Shell Size - Insert | Housing Color | Symmetry-Max | Note | Load Capacitance | Shell Size, MIL | Adhesive | Luminous Intensity | Terminal Type | Includes | Legend | Background Color | Lamp Type | Features | Operating Voltage | IP Rating | Length | Width | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL7-100-L-RYG-24LED Eaton | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208342 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GHG4188170R0051 Eaton | 2158 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GHG Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | IP66 | - | - | - | ||
| Tiny WHSL | 88 |
| - | Flush Mount, Rear, Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 8 → 15mA | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | LED | - | - | IP69K | - | - | - | ||
| Tiny WHSL | 146 |
| - | Flush Mount, Rear, Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 30V ac/dc | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 8 → 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | IP69K | - | - | - | ||
![]() 216907 M22-LC-W Eaton | 52 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | - | - | - | - | - | - | - | - | - | 250V | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086207 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | Green | - | Square | - | - | IP65 | 1 | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086263 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | White | - | Square | - | - | IP65 | 1 | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 189595 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Chrome | Set with several colours | - | Round | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 089252 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | Yellow | - | Square | - | - | IP65 | 1 | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086241 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | Red | Type C CEE 7/16 plug 2.8 mm | Square | - | 1pc(s) | IP65 | 1 | (L x W) 25 mm x 25 mm | n.rel. | Red | - | -- | - | - | Plastic | +60°C | -25°C | - | - | - | - | - | - | 16mm | - | - | Flat | - | - | Yes | - | - | * | Active | - | - | Without bulb with socket W2x4.6d max. 30 V, 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 25mm | - | ||
![]() 216780 Eaton | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | -- | - | 29.7mm | - | Chrome | Green | - | Round | 22D | 1pc(s) | IP67/IP69K | 4X, 13 | (Ø) 29.7 mm | n.rel. | Green | - | -- | - | - | Other | +70°C | -25°C | - | - | - | - | - | - | 22.5mm | - | - | High | - | - | Yes | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Female Sockets | 37 | - | Bayonet Lock | Crimp | D | Unshielded | Environment Resistant | - | - | Cadmium over Nickel | 15-35 | Olive Drab | - | Contacts Not Included | - | -- | - | - | - | -- | - | - | - | -- | - | - | - | - | -- | ||
![]() DL13 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216777 Eaton | In Stock | - | - | - | - | - | - | - | - | Vinyl | - | ASTM | Chrome | Other | - | Round | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | Brady | 50118 | Other | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Yes | - | - | - | - | - | - | - | - | General & Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | I | Black | - | - | - | - | - | - | - | ||
![]() 261363 A22-LED-G Eaton | 12062459 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | ||
![]() M22-L-G/G Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | - | 2.75(V) | 2.25(V) | -20C to 70C | No | - | - | 24 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | ||
![]() M22-L-B/230-B Eaton | In Stock | - | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | - | 2.75(V) | 2.25(V) | -20C to 70C | No | - | - | 60 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | 264VAC | - | - | - | - | ||
![]() 28-3044 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.98(V) | 1.62(V) | -40C to 85C | No | - | Compliant | 48 | - | 120 V | 120 V | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10250T297LRP24 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | 48 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | ||
![]() 10250T197LRP24 Eaton | In Stock | - | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | 72 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - |