- Colour front ring
- Colour lens
- Construction type lens
- Degree of protection (NEMA)
- Material front ring
- Type of lens
- With front ring
- Degree of protection (IP), front side
- Type
- Content
- Energy efficiency rating
- Max. temperature
Attribute column
Manufacturer
Eaton Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | (Ø) | Colour front ring | Colour lens | Connections | Construction type lens | Contact Sizes | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Energy efficiency rating | Factory colour | Lamp Base Type | Lead Free Status / RoHS Status | Lens Shape | Material front ring | Max. temperature | Min. temperature | Mounting Hole Dia | Mounting Hole Size | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Programmable | Recess diameter | RoHS | Standard Frequency | Type of lens | Voltage Rating (AC) | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Supply Voltage | Current Rating | Frequency Stability | Shell Finish | Shell Size - Insert | Housing Color | Operating Supply Voltage | Symmetry-Max | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Shell Size, MIL | Lens Style | Luminous Intensity | Includes | Lens Color | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Lamp Type | Features | Operating Voltage | Diameter | Height | Length | Width | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10250T202N Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V | - | - | - | - | - | - | - | ||
![]() M22-L-G/G Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | - | 2.75(V) | 2.25(V) | -20C to 70C | No | - | - | 24 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | ||
![]() 086241 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Red | Type C CEE 7/16 plug 2.8 mm | Square | - | 1pc(s) | IP65 | 1 | (L x W) 25 mm x 25 mm | n.rel. | Red | - | -- | - | Plastic | +60°C | -25°C | - | - | - | - | - | - | 16mm | - | - | Flat | - | - | Yes | - | - | * | Active | - | - | Without bulb with socket W2x4.6d max. 30 V, 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 25mm | - | - | - | ||
![]() 216780 Eaton | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | 29.7mm | Chrome | Green | - | Round | 22D | 1pc(s) | IP67/IP69K | 4X, 13 | (Ø) 29.7 mm | n.rel. | Green | - | -- | - | Other | +70°C | -25°C | - | - | - | - | - | - | 22.5mm | - | - | High | - | - | Yes | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Female Sockets | 37 | - | - | - | Bayonet Lock | Crimp | D | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 15-35 | Olive Drab | - | - | Contacts Not Included | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | - | - | - | - | - | -- | - | - | ||
![]() 183285 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Chrome | Yellow | - | Round | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Yes | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() 28-3044 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.98(V) | 1.62(V) | -40C to 85C | No | - | Compliant | 48 | - | 120 V | 120 V | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 261363 A22-LED-G Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | ||
![]() M22-L-W/230-W Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | - | 3.63(V) | 2.97(V) | -40C to 85C | No | - | - | 27 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | - | 55(%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 264VAC | - | - | - | - | - | - | - | ||
![]() HT8HFRV7 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | 30.5mm | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | 74.25 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | 120V | - | ±50(ppm) | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10250T221LRP06 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | 72 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | ||
![]() 10250T34R Eaton | In Stock | - | - | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Bayonet | - | Round | - | - | - | 30.5mm | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | Compliant | 54 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | Red | - | - | - | - | - | 120VAC | - | ±20(ppm) | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10250T34G Eaton | In Stock | - | - | Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 10250T297LAP2A Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | 50 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | ||
![]() 090000 Eaton | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | - | Black | Green | Type C CEE 7/16 plug 2.8 mm | Square | 22D | 1pc(s) | IP65 | 1 | (L x W) 25 mm x 25 mm | n.rel. | Green | - | -- | - | Plastic | +60°C | -25°C | - | - | - | - | - | - | 16mm | - | - | Flat | - | - | Yes | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Female Sockets | 13 | - | - | - | Bayonet Lock | Crimp | D | Unshielded | Environment Resistant | - | - | - | Electroless Nickel | 10-35 | Silver | - | - | Contacts Not Included | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | - | - | - | 25mm | 25mm | -- | - | - | ||
![]() E30CM Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Base | - | - | - | - | - | 30.5mm | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | 14 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | 120V | - | ±20(ppm) | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 164374 M22-L-A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | - | - | - | - | - | - | - | - | - | 250V | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 088424 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Black | Blue | - | Square | - | 1pc(s) | IP65 | 1 | - | n.rel. | Blue | - | - | - | Plastic | +60°C | -25°C | - | - | - | - | - | - | 16mm | - | - | High | - | - | Yes | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() 088448 Eaton | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | -- | - | - | - | - | Black | Yellow | - | Square | 20 | 1pc(s) | IP65 | 1 | - | n.rel. | Yellow | - | -- | - | Plastic | +60°C | -25°C | - | - | - | - | - | - | 16mm | - | - | High | - | - | Yes | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | Receptacle Housing | For Female Sockets | 10 | - | - | - | Bayonet Lock | Crimp | Y | Unshielded | Environment Resistant | - | - | - | Electroless Nickel | 12-10 | Silver | - | - | Contacts Not Included | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | - | - | - | - | - | -- | - | - | ||
![]() 10250T197LAP2A Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | 14 | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | ||
![]() SL4-L230-W Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -30 °C | White | - | - | - | - | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | 62 mm | - | - | - | - | IP66 |