- Resistance
- Degree of protection (IP)
- Degree of protection (NEMA)
- Type of electric connection
- Type
- (Ø)
- Connections
- Content
- Dim
- Height
- Max. temperature
- Min. temperature
Attribute column
Manufacturer
Eaton Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Feature | Material | Shape | Package Cooled | Material Finish | (Ø) | Acting | CoilResistance | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | ElectricalLife | Manufacturer Series | Max. temperature | Mfr | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Positions | Product Status | Spacing | Tolerance ± | Type of electric connection | Voltage, Rating | Series | Part Status | Type | Resistance | Color | Additional Feature | Output | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Current | Relay Type | Contact Current(AC)-Max | Operate Time | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Thermal Resistance @ Natural | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Power Dissipation @ Temperature Rise | Diameter | Height | Length | Width | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 229493 Eaton | In Stock | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 29.5mm | - | 90 | Screws | 1pc(s) | IP66 | Other | (Ø x H) 29.5 mm x 29.2 mm | 100000 | RE | +70°C | - | -25°C | 85 | -40 | - | - | - | - | 10% | Screw connection | - | - | - | M22-R100K | 100kΩ | - | TOLERANCE ON NOMINAL RESISTANCE: 9 | Mono | UL | 29 | 12.7 | 29mm x 12.7mm x 15.7mm | 8 | SEALED TYPE | 30 | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 8 | 15 | 5 | 250 | 250 | AC/DC | MOMENTARY | DC | DPST | - | 6 | .067 | 4.2 | .6 | - | - | 29.2mm | - | - | 15.7 | ||
![]() 229491 Eaton | In Stock | - | - | - | - | - | - | - | 29.5mm | - | - | Screws | 1pc(s) | - | - | (Ø x H) 29.5 mm x 29.2 mm | - | - | +70°C | - | -25°C | - | - | - | - | - | - | 10% | - | - | - | - | M22-R10K | 10kΩ | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.2mm | - | - | - | ||
![]() 232232 Eaton | In Stock | - | - | - | - | - | - | - | 29.5mm | - | - | Screws | 1pc(s) | - | - | (Ø x H) 29.5 mm x 29.2 mm | - | - | +70°C | - | -25°C | - | - | - | - | - | - | 10% | - | - | - | - | M22S-R4K7 | 4.7kΩ | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.2mm | - | - | - | ||
![]() 188113 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 188119 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 4700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187031 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 47000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RES-500 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5278 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | 5.08mm | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A @ 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 229490 M22-R4K7 Eaton | 93 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RES-125 Eaton | In Stock | - | - | - | - | - | - | - | - | Super Time Lag | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | Bulk | - | Obsolete | - | - | - | 600 V | - | - | Class H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187039 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | pushPIN™ | Active | Top Mount | 2200 | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.17°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 179294 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187037 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 1000000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179292 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 188121 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 22000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187030 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 4700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187038 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 188108 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187029 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187045 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | 470000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |