- Resistance
- Degree of protection (IP)
- Degree of protection (NEMA)
- Type of electric connection
- Type
- (Ø)
- Connections
- Content
- Dim
- Height
- Max. temperature
- Min. temperature
Attribute column
Manufacturer
Eaton Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | (Ø) | Base Product Number | Connections | Contact Sizes | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Package | Product Status | Shaft Type | Tolerance ± | Type of electric connection | Operating Temperature | Series | Tolerance | Part Status | Connector Type | Type | Resistance | Number of Positions | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Output | Shell Finish | Shell Size - Insert | Housing Color | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Includes | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Shaft Diameter | Diameter | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 188113 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187039 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | pushPIN™ | - | Active | - | Top Mount | 2200 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.17°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 187031 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 47000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232232 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 29.5mm | - | Screws | - | 1pc(s) | - | - | (Ø x H) 29.5 mm x 29.2 mm | +70°C | - | -25°C | - | - | - | 10% | - | - | - | - | - | - | M22S-R4K7 | 4.7kΩ | - | - | - | - | - | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.2mm | - | - | - | ||
![]() 188117 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum | - | - | - | - | - | - | TV06RQF | - | 22D (8), 8 Quadrax (2) | - | IP66 | Other | - | - | Amphenol Aerospace Operations | - | Bulk | Active | - | - | Screw connection | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Plug Housing | For Female Sockets | 1000 | 10 (8 + 2 Quadrax) | Threaded | - | Crimp | A | Shielded | Environment Resistant | - | Electroless Nickel | 17-60 | Silver | Contacts Not Included | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | ||
![]() 187034 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | pushPIN™ | - | Active | - | Top Mount | 2200 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 15.83°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() 187044 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | pushPIN™ | - | Active | - | Top Mount | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 187035 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187040 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 4700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232236 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 29.5mm | - | Screws | - | 1pc(s) | IP66 | Other | (Ø x H) 29.5 mm x 29.2 mm | +70°C | - | -25°C | - | - | - | 10% | Screw connection | - | - | - | - | - | M22S-R470K | 470kΩ | - | - | - | - | - | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.2mm | - | - | - | ||
![]() 188124 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 470000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171157 M22-R2K2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Fix | - | - | - | Eaton Moeller | ± 10 | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5 mm | - | - | - | - | - | ||
![]() 188112 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 470000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 188120 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187041 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 188127 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 188123 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187043 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 47000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187032 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 188118 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | 2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |