- Resistance
- Degree of protection (IP)
- Degree of protection (NEMA)
- Type of electric connection
- Type
- (Ø)
- Connections
- Content
- Dim
- Height
- Max. temperature
- Min. temperature
Attribute column
Manufacturer
Eaton Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Min. temperature | Tolerance ± | Type of electric connection | Type | Resistance | Output | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 188123 Eaton | In Stock | - | - | - | - | - | IP66 | Other | - | - | - | - | Screw connection | - | 100000 | - | - | ||
![]() 187043 Eaton | In Stock | - | - | - | - | - | IP66 | Other | - | - | - | - | Screw connection | - | 47000 | - | - | ||
![]() 232231 Eaton | In Stock | - | - | 29.5mm | Screws | 1pc(s) | IP66 | Other | (Ø x H) 29.5 mm x 29.2 mm | +70°C | -25°C | 10% | Screw connection | M22S-R1K | 1kΩ | Mono | 29.2mm | ||
![]() 229492 Eaton | In Stock | - | - | 29.5mm | Screws | 1pc(s) | IP66 | Other | (Ø x H) 29.5 mm x 29.2 mm | +70°C | -25°C | 10% | Screw connection | M22-R47K | 47kΩ | Mono | 29.2mm | ||
![]() 229494 Eaton | In Stock | - | - | 29.5mm | Screws | 1pc(s) | IP66 | Other | (Ø x H) 29.5 mm x 29.2 mm | +70°C | -25°C | 10% | Screw connection | M22-R470K | 470kΩ | Mono | 29.2mm |