- Operating Temperature
- Series
- Type
- Number of Outputs
- Mfr
- Product Status
- Mounting Type
- Features
- Package
- Package / Case
- Output Power
- Size / Dimension
Attribute column
Manufacturer
Eaton DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Contact Materials | Input Voltage-Max | Input Voltage-Min | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Output Voltage-Channel 1 | Package | Product Status | Standard Number | Switching Regulator | Voltage Rated | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Power (Watts) | Capacitance | Subcategory | Contact Type | Pitch | Pin Count | Contact Finish | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Current - Output (Max) | Diode Type | Output Current | Manufacturer Size Code | Output Power | Control Features | Voltage - Output 2 | Current - Max | Product Type | Voltage - Output 3 | Capacitance @ Vr, F | Voltage - Output 4 | Isolation Voltage | Voltage - Peak Reverse (Max) | Resistance @ If, F | Product | Features | Input Voltage | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Card Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NB50SM/12-C Eaton | In Stock | - | - | Panel Mount | - | - | Polyester, Glass Filled | Phosphor Bronze | - | - | -- | - | - | - | - | Through Hole | - | - | - | - | - | No | - | - | -55°C ~ 125°C | Bulk | EB8 | - | - | Active | -- | Solder Eyelet(s) | Step Down | 20 | Black | - | 2 | Female | - | - | - | Loop Bellows | 0.156 (3.96mm) | 11 | Gold | 1 | - | - | - | - | 12 V | - | - | - | - | Non Specified - Dual Edge | Dual | 10 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | 4.2 A | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | -- | 14 to 40 V | - | - | - | - | -- | 0.054 ~ 0.071 (1.37mm ~ 1.80mm) | ||
![]() AW200S/28-A Eaton | In Stock | - | - | - | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Yes | - | - | 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | PIN - 1 Pair Series Connection | 7.14 A | - | 200 W | - | - | 50mA | - | - | 0.5pF @ 0V, 100MHz | - | - | 30V | 50 Ohm @ 1.5mA, 100MHz | - | - | 103 to 127/90 to 160 V | - | - | - | - | - | - | ||
![]() CB10DM/12/12 Eaton | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | - | Hermetically Sealed | - | - | - | - | - | - | 0.18µF | - | - | - | - | - | - | - | - | - | - | - | - | -- | S (0.001%) | -- | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | -- | - | - | - | - | ||
![]() 15306-5-1-3 Eaton | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C-1/2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2880 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15304-5-2-4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB50SM/5-C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | No | - | - | -55 to 100 °C | - | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | - | - | 11 | - | 1 | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | 10 A | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | 14 to 40 V | - | - | - | - | - | - | ||
![]() EPM25751V-15R-2R0S Eaton - Electronics Division | 51 |
| - | Through Hole | 6-DIP Module | - | - | - | 75 V | 18 V | - | - | + 105 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | 15 V | Tray | Active | 62368-1 | - | - | 15V | -40°C ~ 105°C (With Derating) | - | EPM25-1V (30W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 30 W | - | DC-DC Converter | - | - | - | - | 1 | - | 90.5% | 1.6 kV | 75V | - | 18V | - | - | - | - | - | - | - | 2A | - | - | - | 30 W | - | - | - | Isolated DC-DC Converters | - | - | - | 1.6 kV | - | - | Isolated | Adjustable Output, Remote On/Off | 75 V | 25.4 mm | - | 25.4 mm | 10.16 mm | - | - | ||
![]() EPM25362V-24R-2R5S Eaton - Electronics Division | 49 |
| - | Through Hole | 6-DIP Module | - | - | - | 36 V | 9 V | - | - | + 105 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | 24 V | Tray | Active | 62368-1 | - | - | 24V | -40°C ~ 105°C (With Derating) | - | EPM25-2V (60W) | 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.5mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 60 W | - | DC-DC Converter | - | - | - | - | 1 | - | 92% | 1.6 kV | 36V | - | 9V | - | - | - | - | - | - | - | 2.5A | - | - | - | 60 W | - | - | - | Isolated DC-DC Converters | - | - | - | 1.6 kV | - | - | Isolated | Adjustable Output, Remote On/Off | 36 V | 25.4 mm | - | 50.8 mm | 10.49 mm | - | - | ||
![]() EPM6122V-05R-200SR Eaton - Electronics Division | 370 |
| - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | - | - | - | - | + 100 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | 5 V | Tube | Active | 62368-1 | - | - | 5V | -40°C ~ 100°C (With Derating) | - | EPM6-2V (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1 W | - | DC-DC Converter | - | - | - | - | 1 | - | 82% | 3 kV | 13.2V | - | 10.8V | - | - | - | - | - | - | - | 200mA | - | - | - | 1 W | - | - | - | Isolated DC-DC Converters | - | - | - | 3 kV | - | - | Isolated | - | 12 VDC | 10.21 mm | - | 19.65 mm | 5.99 mm | - | - | ||
![]() EPM25361V-12R-2R5S Eaton - Electronics Division | 25 |
| - | Through Hole | 6-DIP Module | - | - | - | 36 V | 9 V | - | - | + 105 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | 12 V | Tray | Active | 62368-1 | - | - | 12V | -40°C ~ 105°C (With Derating) | - | EPM25-1V (30W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 30 W | - | DC-DC Converter | - | - | - | - | 1 | - | 90% | 1.6 kV | 36V | - | 9V | - | - | - | - | - | - | - | 2.5A | - | - | - | 30 W | - | - | - | Isolated DC-DC Converters | - | - | - | 1.6 kV | - | - | Isolated | Adjustable Output, Remote On/Off | 36 V | 25.4 mm | - | 25.4 mm | 10.16 mm | - | - | ||
![]() EPM7051V-12R-042DH Eaton - Electronics Division | 370 |
| - | Through Hole | 7-DIP Module, 5 Leads | - | - | - | - | - | - | - | + 100 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | 12 V | Tube | Active | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | - | EPM7-1V (1W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1 W | - | DC-DC Converter | - | - | - | - | 2 | - | 80% | 4 kV | 5.5V | - | 4.5V | - | - | - | - | - | - | - | 42mA, 42mA | - | - | - | 1 W | - | -12V | - | Isolated DC-DC Converters | - | - | - | 4 kV | - | - | Isolated | - | 5 VDC | 10.21 mm | - | 19.65 mm | 7.06 mm | - | - | ||
![]() EPM6122V-12R-084SR Eaton - Electronics Division | 204 |
| - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | - | - | - | - | + 100 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | 12 V | Tube | Active | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | - | EPM6-2V (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1 W | - | DC-DC Converter | - | - | - | - | 1 | - | 80% | 3 kV | 13.2V | - | 10.8V | - | - | - | - | - | - | - | 84mA | - | - | - | 1 W | - | - | - | Isolated DC-DC Converters | - | - | - | 3 kV | - | - | Isolated | - | 12 VDC | 10.21 mm | - | 19.65 mm | 5.99 mm | - | - | ||
![]() EPM25361V-24R-1R2S Eaton - Electronics Division | 17 |
| - | Through Hole | 6-DIP Module | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Tray | Active | 62368-1 | - | - | 24V | -40°C ~ 105°C (With Derating) | - | EPM25-1V (30W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 30 W | - | - | - | - | - | - | 1 | - | 90.5% | 1.6 kV | 36V | - | 9V | - | - | - | - | - | - | - | 1.25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | - | - | ||
![]() EPM6122V-3R3-303SR Eaton - Electronics Division | 101 |
| - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | - | - | - | - | + 100 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | 3.3 V | Tube | Active | 62368-1 | - | - | 3.3V | -40°C ~ 100°C (With Derating) | - | EPM6-2V (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1 W | - | DC-DC Converter | - | - | - | - | 1 | - | 79% | 3 kV | 13.2V | - | 10.8V | - | - | - | - | - | - | - | 303mA | - | - | - | 1 W | - | - | - | Isolated DC-DC Converters | - | - | - | 3 kV | - | - | Isolated | - | 12 VDC | 10.21 mm | - | 19.65 mm | 5.99 mm | - | - | ||
![]() EPM6242V-05R-100DR Eaton - Electronics Division | 384 |
| - | Through Hole | 7-DIP Module, 5 Leads | - | - | - | - | - | - | - | + 100 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | 5 V | Tube | Active | 62368-1 | - | - | 5V | -40°C ~ 100°C (With Derating) | - | EPM6-2V (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1 W | - | DC-DC Converter | - | - | - | - | 2 | - | 80% | 3 kV | 26.4V | - | 21.6V | - | - | - | - | - | - | - | 100mA, 100mA | - | - | - | 1 W | - | -5V | - | Isolated DC-DC Converters | - | - | - | 3 kV | - | - | Isolated | - | 24 VDC | 10.21 mm | - | 19.65 mm | 5.99 mm | - | - | ||
![]() EPM25361V-15R-2R0S Eaton - Electronics Division | 79 |
| - | Through Hole | 6-DIP Module | - | - | - | 36 V | 9 V | - | - | + 105 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | 15 V | Tray | Active | 62368-1 | - | - | 15V | -40°C ~ 105°C (With Derating) | - | EPM25-1V (30W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 30 W | - | DC-DC Converter | - | - | - | - | 1 | - | 90.5% | 1.6 kV | 36V | - | 9V | - | - | - | - | - | - | - | 2A | - | - | - | 30 W | - | - | - | Isolated DC-DC Converters | - | - | - | 1.6 kV | - | - | Isolated | Adjustable Output, Remote On/Off | 36 V | 25.4 mm | - | 25.4 mm | 10.16 mm | - | - | ||
![]() EPM7241V-3R3-303SH Eaton - Electronics Division | 104 |
| - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | - | - | - | - | + 100 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | 3.3 V | Tube | Active | 62368-1 | - | - | 3.3V | -40°C ~ 100°C (With Derating) | - | EPM7-1V (1W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1 W | - | DC-DC Converter | - | - | - | - | 1 | - | 78% | 4 kV | 26.4V | - | 21.6V | - | - | - | - | - | - | - | 303mA | - | - | - | 1 W | - | - | - | Isolated DC-DC Converters | - | - | - | 4 kV | - | - | Isolated | - | 24 VDC | 10.21 mm | - | 19.65 mm | 7.06 mm | - | - | ||
![]() EPM25752V-15R-4R0S Eaton - Electronics Division | 51 |
| - | Through Hole | 6-DIP Module | - | - | - | 75 V | 18 V | - | - | + 105 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | 15 V | Tray | Active | 62368-1 | - | - | 15V | -40°C ~ 105°C (With Derating) | - | EPM25-2V (60W) | 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.5mm) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 60 W | - | DC-DC Converter | - | - | - | - | 1 | - | 92% | 1.6 kV | 75V | - | 18V | - | - | - | - | - | - | - | 4A | - | - | - | 60 W | - | - | - | Isolated DC-DC Converters | - | - | - | 1.6 kV | - | - | Isolated | Adjustable Output, Remote On/Off | 75 V | 25.4 mm | - | 50.8 mm | 10.49 mm | - | - |