- Output Current
- Output Voltage
- Type
- Number of Outputs
- Operating Temperature
- Series
- Depth
- Height
- RoHS
- Width
- Input Voltage
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Cable entry | Contact Sizes | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Impedance (Max) (Zzt) | Input Frequency | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Output Power | Maximum Temperature | Mfr | Minimum Isolation Voltage | Minimum Temperature | Modular version | Mounting | Package | Product Status | Rail mounting possible | Rated permanent current Iu | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Supplier Package | Switching Regulator | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type of supply voltage | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Pin Count | Shell Size - Insert | Number of Outputs | Efficiency | Output Voltage | Housing Color | Note | Max Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Current | Shell Size, MIL | Output Power | Power - Max | Voltage - Zener (Nom) (Vz) | Includes | Max Output Power | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Input Voltage | Diameter | Height | Length | Width | Material Flammability Rating | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172894 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP20 | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Yes | - | - | None | No | - | - | - | Screw connection | - | AC | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | 180 | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | - | - | -- | 170 | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() PSG60E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSL60E24RP Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161102 Eaton | In Stock | - | - | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum | - | - | -- | - | - | - | Side | 20 | - | IP40 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | Long turning handle | - | Screw connection | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | Plug Housing | For Female Sockets | 19 | - | - | Bayonet Lock | - | Crimp | X | Shielded | Environment Resistant | - | Electroless Nickel | - | 14-19 | - | - | - | Silver | Contacts Not Included | - | - | - | - | - | -- | - | - | - | -- | - | - | - | Coupling Nut, Ground | - | - | - | - | - | -- | - | ||
![]() PFM500 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 to 440 Hz | - | - | - | 500 W | - | Glenair | 1000 Vdc | - | - | - | Retail Package | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | -40 to 100 °C | Bulk | * | - | - | - | - | Module | - | 100 °C | -40 °C | - | - | - | - | - | - | - | - | 8 | - | 1 | 95 % | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | 500 W | - | - | - | 85 to 265 Vdc | - | - | - | - | - | No | ||
![]() RW100S/24-AF Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 212319 EASY400-POW Eaton | 2655 |
| - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | 2868648 | - | +70°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | Switch Mode | - | - | - | - | 30W | - | - | - | - | 57.9mm | - | - | - | 1 | - | 24V dc | - | - | - | - | - | - | 1.25A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | 90mm | - | 35.5mm | - | - | ||
![]() MW75SI/5 Eaton | In Stock | - | - | - | - | Surface Mount | SOD-123 | - | - | - | - | SOD-123 | - | - | - | - | - | - | - | - | - | - | 80 Ohms | 47 to 440 Hz | - | - | - | 75 W | - | - | 1000 Vdc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | - | - | AC-DC Regulated | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5 V | - | - | - | - | - | - | 15 A | - | - | 410mW | 3V | - | - | - | - | - | 90 to 265 Vdc | - | - | - | - | - | - | ||
![]() 153382 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB150SM/5-C Eaton | In Stock | - | - | Nickel | Through Hole | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | Non-Compliant | - | - | DIP | No | - | - | - | - | -55 to 100 °C | - | - | - | - | - | - | Step Down | - | 100 °C | -55 °C | - | - | - | - | - | - | - | - | 9 | - | 1 | - | 5 V | - | - | - | - | - | - | 30 A | - | 150 W | - | - | - | - | - | - | - | 16 to 40 V | - | - | - | - | - | - | ||
![]() 172891 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Yes | - | - | None | No | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 121 | - | 32 | - | - | ||
![]() RB20S/12-A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172886 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Yes | - | - | None | No | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 | - | 160 | - | - | ||
![]() 172885 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Yes | - | - | None | No | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 | - | 155 | - | - | ||
![]() 172892 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Yes | - | - | None | No | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 121 | - | 50 | - | - | ||
![]() 172884 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Yes | - | - | None | No | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 145 | - | 110 | - | - | ||
![]() 161122 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | Non-Compliant | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW20S/28-AF Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | 47 to 440 Hz | - | - | - | 20 W | - | - | 700 Vdc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 to 100 °C | - | - | - | - | - | - | AC-DC Regulated | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 28 V | - | - | - | - | - | - | 0.71 A | - | - | - | - | - | - | - | - | - | 103 to 127 V | - | - | - | - | - | - | ||
![]() RM100S/5-A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW20S/12-A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |