- Connector Type
- Fastening Type
- Mounting Feature
- Mounting Type
- Operating Temperature
- Orientation
- Series
- Shell Finish
- Shell Material
- Shell Size - Insert
- Color
- Contact Finish Mating
Attribute column
Manufacturer
Eaton AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Convert From | Convert To | Lead Free Status / RoHS Status | Mfr | Package | Primary Material | Product Status | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U280-001-W2-HG Eaton | In Stock | - | - | Panel Mount, Through Hole | Flange | - | Stainless Steel | - | Gold | Copper Alloy | - | NEMA 1-15P | USB | - | Glenair | Retail Package | Metal | Active | -65°C ~ 175°C | - | 806 | - | - | Solder | Plug, Male Pins | - | - | Silver | Threaded | - | A | - | - | 300mA | Passivated | 42-1 | - | - | - | - | - | - | ||
![]() 276 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Plastic | - | - | 12 | - | - | -- | - | - | - | - | -55°C ~ 200°C | Bulk | MIL-DTL-26482 G Series II, AFD | Active | -- | - | Plug Housing | For Male Pins | 4 | - | Bayonet Lock | Crimp | W | Unshielded | Environment Resistant | - | Nickel | 14-4 | Silver | Contacts Not Included | -- | -- | Coupling Nut | -- |