Filters
  • Applications
  • Approval Agency
  • Control Features
  • Current - Output (Max)
  • Efficiency
  • Features
  • Height
  • Length
  • Maximum Operating Temperature
  • Mfr
  • Minimum Operating Temperature
  • Mounting Styles

Attribute column

Manufacturer

Eaton DC DC Converters

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Cable entry

Degree of protection (IP), front side

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Mfr

Minimum Operating Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Package

Product Status

Rated permanent current Iu

Standard Number

Type of control element

Type of electrical connection of main circuit

Voltage-Output 1

Operating Temperature

Series

Size / Dimension

Type

Applications

Power (Watts)

Subcategory

Number of Outputs

Approval Agency

Efficiency

Voltage - Isolation

Voltage - Input (Max)

Voltage - Input (Min)

Current - Output (Max)

Output Power

Control Features

Voltage - Output 2

Product Type

Voltage - Output 3

Voltage - Output 4

Isolation Voltage

Product

Features

Input Voltage

Height

Length

Width

EPM6242V-12R-084SR
EPM6242V-12R-084SR

Eaton - Electronics Division

431
-

Through Hole

7-DIP Module, 4 Leads

-

-

-

-

-

+ 100 C

Eaton - Electronics Division

- 40 C

SMD/SMT

-

12 V

-

Tube

Active

-

62368-1

-

-

12V

-40°C ~ 100°C (With Derating)

EPM6-2V (1W)

0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)

Isolated Module

ITE (Commercial)

1 W

DC-DC Converter

1

-

79%

3 kV

26.4V

21.6V

84mA

1 W

-

-

Isolated DC-DC Converters

-

-

3 kV

Isolated

-

24 VDC

10.21 mm

19.65 mm

5.99 mm

159172
159172

Eaton

In Stock

-

-

-

-

-

Side

IP40

-

-

-

-

-

-

-

-

-

-

-

250

-

Long turning handle

Screw connection

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

EPM78V2-03R3-01R0R
EPM78V2-03R3-01R0R

Eaton - Electronics Division

510
-

Through Hole

3-SIP Module

-

-

-

32 V

4.7 V

+ 90 C

Eaton - Electronics Division

- 40 C

SMD/SMT

-

3.3 V

-

Tube

Active

-

-

-

-

3.3V

-40°C ~ 90°C (With Derating)

-

0.46" L x 0.30" W x 0.40" H (11.6mm x 7.6mm x 10.2mm)

Non-Isolated PoL Module

ITE (Commercial)

-

-

1

-

90%

-

32V

4.75V

1A

-

-

-

-

-

-

-

Non-Isolated / POL

Adjustable Output

-

7.62 mm

11.61 mm

10.21 mm