- Type
- Height
- Length
- Manufacturer part #
- Max. ambient temperature
- Min. ambient temperature
- Width
- Dim
- Depth
- Suitable for safety functions
- Appendant operation agent (Ex ia)
- Appendant operation agent (Ex ib)
Attribute column
Manufacturer
Eaton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Accessory | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Coil Voltage AC | Compatible with (details) | Degree of protection (IP) | Degree of protection (NEMA) | Digital outputs configurable | Dim | Explosion safety category for dust | Explosion safety category for gas | Fitting type (details) | Front built-in possible | Input current at signal 1 | IO link master | Manufacturer part # | Material housing | Max. ambient temperature | Max. operating voltage | Mfr | Min. ambient temperature | Min. operating voltage | Model | No. of analogue inputs | No. of digital inputs (max.) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Output rating | Package | Permitted voltage at output | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | RoHS | Short-circuit protection, outputs available | SIL according to IEC 61508 | Spare part | Suitable for safety functions | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | Transparent | Type of accessory/spare part | Type of digital output | Type of electric connection | Type of electrical accessory/spare part | Type of mechanical accessory/spare part | Type of output voltage | Voltage type of supply voltage | Wall mounting/direct mounting | With optical interface | Series | Part Status | Type | Depth | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Throw Configuration | Resolution | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Expandable | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSAA220213 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XTMCXFA20 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 197234 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X | - | (L x W x H) 44 x 43 x 301 mm | - | - | - | - | - | - | 197234 | Plastic | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-FI4 | 279 | - | - | - | - | - | - | - | - | - | 301mm | 44mm | 43mm | ||
![]() 257902 Eaton | In Stock | - | - | - | - | - | - | - | No | No | - | - | - | - | - | (L x W x H) 95 x 30 x 100 mm | None | None | - | - | - | - | 257902 | - | +55°C | 24V DC | - | 0°C | 12V DC | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw-/spring clamp connection | - | - | - | - | - | - | - | - | XIOC-2AO-U1-2AO-I2 | 100 | - | - | - | - | - | - | - | - | - | 100mm | 95mm | 30mm | ||
![]() XTMCXFA40 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | - | - | - | - | - | - | - | ||
![]() 256281 Eaton | In Stock | - | - | - | - | - | - | Yes | - | - | - | Eaton easy,easy Control and MFD | - | - | - | - | - | - | - | - | - | - | 256281 | - | +55°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | Other | - | - | - | - | - | - | EASY-NT-R | - | - | - | - | - | - | - | - | - | - | - | 0 | - | ||
![]() 262549 Eaton | In Stock | - | - | - | - | - | - | - | No | No | - | - | - | - | - | (L x W x H) 95 x 30 x 100 mm | None | None | - | - | - | - | 262549 | - | +55°C | 24V DC | Knowles Syfer | 0°C | 12V DC | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw-/spring clamp connection | - | - | - | - | - | - | * | - | XIOC-8AI-I2 | 100 | - | - | - | - | 12Bit | - | - | - | - | 100mm | 95mm | 30mm | ||
![]() 37702-3CN6315 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 197211 Eaton | In Stock | - | - | - | - | - | - | - | No | No | - | - | IP20 | - | - | (L x W x H) 58 x 71.5 x 90 mm | None | None | DIN rail IEC/EN 60715, 35 mm or screw mounting with mounting brackets ZB4-101-GF1 (accessories) | Yes | - | No | 197211 | - | +55°C | 24V DC/AC | - | -25°C | 12V AC | - | 4 | 8 | 8 | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | Yes | - | - | None | - | No | 10.2 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | - | - | - | - | - | - | - | AC/DC | Yes | No | - | - | EASY-E4-UC-12RC1 | 58 | - | - | - | - | - | - | - | Yes | - | 90mm | 58mm | 71.5mm | ||
![]() 197220 Eaton | In Stock | - | - | - | - | - | - | - | No | No | - | Eaton EasyE4 | IP20 | - | - | (L x W x H) 58 x 71.5 x 90 mm | None | None | DIN rail IEC/EN 60715, 35 mm or screw mounting with mounting brackets ZB4-101-GF1 (accessories) | Yes | - | No | 197220 | - | +55°C | 24V DC | - | -25°C | - | - | 0 | 8 | 8 | 8 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | Yes | - | - | None | - | No | 20.4 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | - | - | - | - | - | - | - | DC | Yes | No | - | - | EASY-E4-DC-16TE1 | 58 | - | - | - | - | - | - | - | Yes | - | 90mm | 58mm | 71.5mm | ||
![]() 197224 Eaton | In Stock | - | - | - | - | - | - | - | No | No | - | Eaton EasyE4 | IP20 | - | - | (L x W x H) 58 x 35.5 x 90 mm | None | None | DIN rail IEC/EN 60715, 35 mm or screw mounting with mounting brackets ZB4-101-GF1 (accessories) | Yes | - | No | 197224 | - | +55°C | 24V DC | - | -25°C | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | Yes | - | - | None | - | No | 20.4 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | - | - | - | - | - | - | - | DC | Yes | No | - | - | EASY-E4-DC-4PE1 | 58 | - | - | - | - | - | - | - | Yes | - | 90mm | 58mm | 35.5mm | ||
![]() 37702-1AN3322 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184760 Eaton | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Covering cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 262322 Eaton | In Stock | - | - | - | - | - | - | - | No | No | - | - | - | - | Yes | (L x W x H) 95 x 30 x 100 mm | None | None | - | - | 4 | - | 262322 | - | +55°C | 24V DC | - | 0°C | 12V DC | - | - | 16 | 16 | 12 | - | - | - | - | - | - | - | - | - | - | 0.5A | - | 20.4 - 28.8 | - | - | - | - | - | - | - | - | - | No | None | - | No | 20.4 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor | Screw-/spring clamp connection | - | - | DC | DC | - | - | - | - | XIOC-16DX | 100 | - | - | - | - | - | - | - | - | - | 100mm | 95mm | 30mm | ||
![]() 107952 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Imprintable sheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | -- | -- | - | -- | 297 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 257892 Eaton | In Stock | - | - | - | - | - | - | - | No | No | - | - | - | - | No | (L x W x H) 95 x 30 x 100 mm | None | None | - | - | 4 | - | 257892 | - | +55°C | 24V DC | - | 0°C | 12V DC | - | - | 16 | 16 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | 20.4 - 28.8 | - | - | - | - | - | - | - | - | - | No | None | - | No | 20.4 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | Screw-/spring clamp connection | - | - | DC | DC | - | - | - | - | XIOC-16DI | 100 | - | - | - | - | - | - | - | - | - | 100mm | 95mm | 30mm | ||
![]() 197219 Eaton | In Stock | - | - | - | - | - | - | - | No | No | - | Eaton EasyE4 | IP20 | - | - | (L x W x H) 58 x 35.5 x 90 mm | None | None | DIN rail IEC/EN 60715, 35 mm or screw mounting with mounting brackets ZB4-101-GF1 (accessories) | Yes | - | No | 197219 | - | +55°C | 24V DC | - | -25°C | - | - | 0 | 4 | 4 | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | Yes | - | - | None | - | No | 20.4 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | - | - | - | - | - | - | - | DC | Yes | No | - | - | EASY-E4-DC-8TE1 | 58 | - | - | - | - | - | - | - | Yes | - | 90mm | 58mm | 35.5mm | ||
![]() 197235 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X | - | (L x W x H) 44 x 43 x 131.5 mm | - | - | - | - | - | - | 197235 | Plastic | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M30-FI1 | 110 | - | - | - | - | - | - | - | - | - | 131.5mm | 44mm | 43mm | ||
![]() 197212 Eaton | In Stock | - | - | - | - | - | - | - | No | No | - | - | IP20 | - | - | (L x W x H) 58 x 71.5 x 90 mm | None | None | DIN rail IEC/EN 60715, 35 mm or screw mounting with mounting brackets ZB4-101-GF1 (accessories) | Yes | - | No | 197212 | - | +55°C | 24V DC/AC | - | -25°C | 12V AC | - | 4 | 8 | 8 | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | Yes | - | - | None | - | No | 10.2 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | - | - | - | - | - | - | - | AC/DC | Yes | No | - | - | EASY-E4-UC-12RCX1 | 58 | - | - | - | - | - | - | - | Yes | - | 90mm | 58mm | 71.5mm | ||
![]() 093200 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | -- | -- | - | -- | 750 | 1.181 (30.00mm) | 1.181 (30.00mm) |