- Type
- Height
- Length
- Manufacturer part #
- Max. ambient temperature
- Min. ambient temperature
- Width
- Dim
- Depth
- Suitable for safety functions
- Appendant operation agent (Ex ia)
- Appendant operation agent (Ex ib)
Attribute column
Manufacturer
Eaton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accessory | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Certificates | Coil Voltage AC | Compatible with (details) | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Explosion safety category for dust | Explosion safety category for gas | Fitting type (details) | Front built-in possible | IO link master | Kind of forehead | Manufacturer part # | Material housing | Max. ambient temperature | Max. operating current | Max. operating voltage | Min. ambient temperature | No. of analogue inputs | No. of digital inputs (max.) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | RoHS | SIL according to IEC 61508 | Spare part | Suitable for safety functions | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Switching frequency max | Type of accessory/spare part | Type of sensor | Voltage type of supply voltage | Wall mounting/direct mounting | With optical interface | Type | Depth | Expandable | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 184760 Eaton | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Covering cap | - | - | - | - | - | - | - | - | - | - | ||
![]() 197220 Eaton | In Stock | - | - | - | No | No | - | - | Eaton EasyE4 | - | IP20 | - | (L x W x H) 58 x 71.5 x 90 mm | None | None | DIN rail IEC/EN 60715, 35 mm or screw mounting with mounting brackets ZB4-101-GF1 (accessories) | Yes | No | - | 197220 | - | +55°C | - | 24V DC | -25°C | 0 | 8 | 8 | 8 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | No | No | No | No | No | No | Yes | - | - | None | - | No | 20.4 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | - | - | DC | Yes | No | EASY-E4-DC-16TE1 | 58 | Yes | 90mm | 58mm | 71.5mm | ||
![]() 197239 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X | (L x W x H) 44 x 43 x 301 mm | - | - | - | - | - | - | 197239 | Plastic | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M30-FI4-PV | 279 | - | 301mm | 44mm | 43mm | ||
![]() 197236 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X | (L x W x H) 44 x 43 x 188 mm | - | - | - | - | - | - | 197236 | Plastic | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M30-FI2 | 166 | - | 188mm | 44mm | 43mm | ||
![]() XTMCXFA31 Eaton | In Stock | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E52Q-DL20SAD01 EATON ELECTRIC | In Stock | - | - | - | - | - | RoHS compliant | - | - | connector M12 | - | - | - | - | - | - | - | - | embedded | - | - | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0...20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Hz | - | inductive | - | - | - | - | - | - | - | - | - |