- Voltage type for actuating
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Rated control supply voltage at DC
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Type of electrical connection of main circuit
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power NEMA
Attribute column
Manufacturer
Eaton Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Auxiliary contact type | Connections | Content | Control voltage (max.) | Control voltage (min.) | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Switching voltage (max.) | Type of electrical connection of main circuit | Voltage type for actuating | Series | Part Status | Type | Power Rating | Depth | Function | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Durability | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Power | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 2176 |
| - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | - | - | - | - | - | - | - | xStart | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILL | - | - | 7.5 kW | 138mm | Reversing | - | - | - | - | - | 3 | 32 A | Screw | 220 V ac, 230 V ac | - | - | - | - | 85mm | 58mm | ||
| Tiny WHSL | 2606 |
| - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | - | - | - | - | - | - | - | xStart | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM | - | - | 3.5 kW | 147mm | Reversing | - | - | - | - | - | 3 | 80 A | Screw | 220 V ac, 230 V ac | - | - | - | - | 115mm | 85mm | ||
| Tiny WHSL | 45 |
| - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | - | - | - | - | - | - | - | xStart | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM | - | - | 11 kW | 138mm | Reversing | - | - | - | - | - | 4 | 32 A | Screw | 110 V | - | - | - | - | 85mm | 58mm | ||
| Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | - | - | - | +60°C | - | - | - | - | - | - | - | - | - | xStart | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM | - | - | 3.5 kW | 117mm | Reversing | - | - | - | - | - | 3 | 7 A | Screw | 400 V | - | - | - | - | 68mm | 45mm | ||
| Tiny WHSL | 2878 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 18.5 kW | - | Motor Control | - | - | - | - | - | 3 | 60 A | - | 230 V | - | - | - | - | - | - | ||
| Tiny WHSL | 2458 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 22 kW | - | Motor Control | - | - | - | - | - | 3 | 700 A | - | 24 V | - | - | - | - | - | - | ||
![]() 276600 Eaton | In Stock | - | - | - | - | - | - | 1 breaker | Screw terminals | 1pc(s) | 24V DC | 24V DC | +60°C | - | -25°C | - | No | 3-pin | 24V DC | 1 | 0 | 0 | 3 | - | 0 - 0 | 0 - 0 | 24 - 24 | 22 | 7 | 5 | 3 | 2.2 | 2.2 | Non-Compliant | - | 400V AC | Screw connection | DC | - | - | DILM7-01(24VDC) | - | - | - | - | - | - | - | 10 x 10<sup> 6 </sup> | - | - | - | - | 3kW | - | - | - | - | - | ||
![]() 277576 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0 | 1 | 0 | 3 | - | 0 - 0 | 115 - 115 | 0 - 0 | 40 | 18 | 10 | 7.5 | 4.5 | 7.4 | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 277436 Eaton | In Stock | - | - | - | - | - | - | 1 breaker | Spring-loaded connector | 1pc(s) | 24V DC | - | - | - | - | - | No | 3-pin | - | 1 | 0 | 0 | 3 | - | 0 - 0 | 0 - 0 | 24 - 24 | 22 | 7 | 5 | 3 | 2.2 | 2.2 | - | Yes | - | Spring clamp connection | DC | - | - | DILMC7-01(24VDC) | - | - | - | - | - | - | - | - | - | - | - | - | 3kW | - | - | - | - | - | ||
![]() 290100 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 0 | 0 | 3 | - | 220 - 220 | 220 - 220 | 0 - 0 | 22 | 15.5 | 7 | 7.5 | 3 | 7.4 | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 277148 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0 | 1 | 0 | 3 | - | 0 - 0 | 0 - 0 | 110 - 130 | 45 | 25 | 13 | 11 | 6 | 11 | - | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010294 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 0 | 0 | 3 | - | 48 - 48 | 0 - 0 | 0 - 0 | 22 | 9 | 6.6 | 4 | 3 | 3.7 | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 139545 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2 | 2 | 0 | 3 | - | 48 - 110 | 48 - 110 | 0 - 0 | 356 | 225 | 164 | 110 | 90 | 111 | - | - | - | Rail connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199236 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 0 | 0 | 3 | - | 24 - 24 | 24 - 24 | 0 - 0 | 22 | 9 | 6 | 4 | 2.5 | 0 | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 294052 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 3 | - | 190 - 190 | 220 - 220 | 0 - 0 | - | - | - | - | - | - | - | - | - | Screw connection | AC | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 230155 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 1 breaker | Spring-loaded connector | 1pc(s) | 24V DC | - | - | - | - | - | No | 3-pin | - | 1 | 0 | 0 | 3 | - | 0 - 0 | 0 - 0 | 24 - 24 | 22 | 6.6 | 5 | 3 | 2.2 | 2.2 | - | - | - | Spring clamp connection | DC | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | - | 3kW | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 277309 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 0 | 0 | 3 | - | 0 - 0 | 0 - 0 | 200 - 240 | 45 | 32 | 15 | 15 | 7 | 14.9 | - | - | - | Screw connection | DC | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 276579 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 0 | 0 | 3 | - | 0 - 0 | 208 - 208 | 0 - 0 | 22 | 7 | 5 | 3 | 2.2 | 2.2 | - | - | - | Screw connection | AC | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 277589 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | No | - | - | 0 | 1 | 0 | 3 | - | 230 - 230 | 230 - 230 | 0 - 0 | 40 | 18 | 10 | 7.5 | 4.5 | 7.4 | - | - | - | Spring clamp connection | AC | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 010499 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | - | - | - | 0 - 0 | 0 - 0 | 60 - 60 | - | - | - | - | - | - | - | - | - | - | DC | pushPIN™ | Active | Top Mount | - | - | - | No | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) |