- Voltage type for actuating
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Rated control supply voltage at DC
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Type of electrical connection of main circuit
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power NEMA
Attribute column
Manufacturer
Eaton Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Series | Power Rating | Function | Number of Poles | Coil Voltage |
|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | DILM | 11 kW | Reversing | 3 | 220 V ac, 230 V ac | ||
| Tiny WHSL | 120520296 |
| - | DILL | - | Reversing | 3 | 220 V ac, 230 V ac | ||
| Tiny WHSL | In Stock | - | - | DILM | 35 kW | Reversing | 3 | - | ||
| Tiny WHSL | 2124 |
| - | DILM | 170 kW | Reversing | 3 | 220 V ac, 230 V ac | ||
| Tiny WHSL | In Stock | - | - | DILM | 17 kW | Reversing | 3 | 220 V ac, 230 V ac | ||
| Tiny WHSL | 2778 |
| - | DILM | 30 kW | Reversing | 4 | 240 V | ||
| Tiny WHSL | 972 |
| - | DILM | 63 kW | Reversing | 4 | 24 V | ||
| Tiny WHSL | 2850 |
| - | DILM | 21 kW | Reversing | 3 | 42 V | ||
| Tiny WHSL | 2050 |
| - | DILM | 17 kW | Reversing | 3 | 220 V ac, 230 V ac | ||
| Tiny WHSL | 2891 |
| - | DILM | 21 kW | Reversing | 3 | 110 V | ||
| Tiny WHSL | 2356 |
| - | DILM | 30 kW | Reversing | 4 | 230 V | ||
| Tiny WHSL | 512 |
| - | DILM | 23 kW | Reversing | 3 | 230 → 250 V ac | ||
| Tiny WHSL | 939 |
| - | DILM | 23 kW | Reversing | 3 | 220 V ac, 230 V ac | ||
| Tiny WHSL | In Stock | - | - | DILM | 170 kW | Reversing | 3 | 220 V ac, 230 V ac | ||
| Tiny WHSL | 868 |
| - | DILM | 63 kW | Reversing | 3 | 220 V ac, 230 V ac | ||
| Tiny WHSL | 2663 |
| - | DILM | 17 kW | Reversing | 3 | 220 V ac, 230 V ac | ||
| Tiny WHSL | 2836 |
| - | DILM | 75 kW | Reversing | 3 | 220 V ac, 230 V ac | ||
| Tiny WHSL | 2706 |
| - | DILM | 21 kW | Reversing | 3 | 60 V | ||
| Tiny WHSL | 2841 |
| - | DIUL | 14 kW | Reversing | - | 24 V | ||
| Tiny WHSL | 2469 |
| - | DIUL | 4 kW | Reversing | - | 220 V ac, 230 V ac |