- Voltage type for actuating
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Rated control supply voltage at DC
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Type of electrical connection of main circuit
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power NEMA
Attribute column
Manufacturer
Eaton Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Auxiliary contact type | Base Product Number | Connections | Contact Sizes | Content | Control voltage (max.) | Control voltage (min.) | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Material-Core | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | Switching voltage (max.) | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Inductance | Interface | DC Resistance (DCR) | Load Capacitance | Operating Mode | Shell Size, MIL | Durability | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Q @ Freq | Includes | Absolute Pull Range (APR) | Power | Features | Height | Height Seated (Max) | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 276736 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | - | - | - | 16 | - | - | - | - | - | - | -- | - | - | - | - | No | - | - | 1 | 0 | 0 | 3 | - | - | 200 - 200 | 200 - 220 | 0 - 0 | 22 | 9 | 6 | 4 | 2.5 | 3.7 | - | - | Screw connection | AC | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 2 | - | - | - | - | Threaded | - | Crimp | - | - | N (Normal) | Unshielded | Fluid Resistant | - | - | - | Cadmium | 12S-3 | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | -- | - | - | -- | - | ||
![]() 239597 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | -- | - | - | - | 22D | - | - | - | - | - | - | -- | - | - | - | - | No | - | - | 2 | 2 | 0 | 3 | - | - | 100 - 120 | 100 - 120 | 0 - 0 | 190 | 150 | 65 | 75 | 33 | 93 | - | - | Screw connection | AC | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 13 | - | - | - | - | Bayonet Lock | - | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 10-35 | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | Coupling Nut | - | - | -- | - | ||
![]() 277356 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | - | - | 20 | - | - | - | - | - | - | -- | - | - | - | - | No | - | - | 2 | 3 | 0 | 3 | - | - | 230 - 230 | 240 - 240 | 0 - 0 | 45 | 32 | 15 | 15 | 7 | 14.9 | - | - | Screw connection | AC | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Plug Housing | For Male Pins | - | 41 | - | - | - | - | Bayonet Lock | - | Crimp | - | - | B | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 21-41 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | Coupling Nut | - | - | -- | - | ||
![]() 277000 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | - | - | - | 16 | - | - | - | - | - | - | -- | - | - | - | - | No | - | - | 0 | 1 | 0 | 3 | - | - | 42 - 42 | 48 - 48 | 0 - 0 | 40 | 18 | 10 | 7.5 | 4.5 | 7.4 | - | - | Screw connection | AC | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | - | Plug Housing | For Male Pins | - | 3 | - | - | - | - | Bayonet Lock | - | Crimp | - | - | Y | Shielded | Environment Resistant | - | - | - | Cadmium | 12-3 | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | Coupling Nut, Ground | - | - | -- | - | ||
![]() 037074 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0 | 1 | 0 | 3 | - | - | 230 - 230 | 240 - 240 | 0 - 0 | 22 | 9 | 6.6 | 4 | 3 | 3.7 | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 276502 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | - | - | - | - | 110 - 110 | 120 - 120 | 0 - 0 | - | - | - | - | - | - | Non-Compliant | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 277030 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 0 | 0 | 3 | - | - | 0 - 0 | 208 - 208 | 0 - 0 | 40 | 18 | 10 | 7.5 | 4.5 | 7.4 | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 277806 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2 | 2 | 0 | 3 | - | - | 230 - 230 | 230 - 230 | 0 - 0 | 60 | 40 | 18 | 18.5 | 9 | 22 | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199299 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 1 | 0 | 4 | - | - | 230 - 230 | 240 - 240 | 0 - 0 | 32 | 18 | 15 | 7.5 | 7 | 0 | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 277748 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1 | 0 | 0 | 3 | - | - | 0 - 0 | 0 - 0 | 200 - 240 | 45 | 32 | 15 | 15 | 7 | 14.9 | - | - | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ° | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 290061 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0 | 1 | 0 | 3 | - | - | 415 - 415 | 480 - 480 | 0 - 0 | 22 | 15.5 | 7 | 7.5 | 3 | 7.4 | - | - | Screw connection | AC | 100 V | - | - | - | - | 0.25 % | - | - | - | 50 ppm/°C | - | - | 1.14 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 239499 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | BKAD1 | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | No | - | - | 0 | 0 | 0 | 3 | Bulk | Active | 200 - 200 | 200 - 220 | 0 - 0 | 130 | 95 | 50 | 45 | 26 | 55 | - | - | Screw connection | AC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109854 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | No | - | - | 0 | 0 | 0 | 4 | Tape & Reel (TR) | Active | 230 - 230 | 230 - 230 | 0 - 0 | 63 | 40 | 25 | 18.5 | 12 | 22 | - | - | Screw connection | AC | - | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 28.756 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | ||
![]() 277050 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1 breaker | CIR03 | Screw terminals | - | 1pc(s) | 27V DC | 24V DC | - | - | - | - | - | +60°C | ITT Cannon, LLC | -25°C | No | 3-pin | 24V DC | 1 | 0 | 0 | 3 | Bulk | Active | 0 - 0 | 0 - 0 | 24 - 27 | 40 | 18 | 10 | 7.5 | 4.5 | 7.4 | - | 400V AC | Screw connection | DC | - | - | - | * | - | - | - | - | - | - | - | DILM17-01(RDC24) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 10<sup> 6 </sup> | - | - | - | - | - | - | 7.5kW | - | - | - | - | - | ||
![]() 276832 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | No | - | - | 0 | 1 | 0 | 3 | Bulk | Active | 400 - 400 | 440 - 440 | 0 - 0 | 22 | 12 | 7 | 5.5 | 3 | 7.4 | - | - | Screw connection | AC | - | -20°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.31818 MHz | ±30ppm | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | 17pF | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() 290045 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | No | - | - | 0 | 1 | 0 | 3 | Tape & Reel (TR) | Active | 24 - 24 | 0 - 0 | 0 - 0 | 22 | 15.5 | 7 | 7.5 | 3 | 7.4 | - | - | Screw connection | AC | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 145.6 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() 277476 Eaton | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 43A | - | 100 kHz | - | - | - | TAI-TECH Advanced Electronics Co., Ltd. | - | No | - | - | 1 | 0 | 0 | 3 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 48 - 48 | 0 - 0 | 0 - 0 | 22 | 9 | 6 | 4 | 2.5 | 3.7 | - | - | Spring clamp connection | AC | - | -40°C ~ 125°C | - | TMPA2313SP | 0.925 L x 0.866 W (23.50mm x 22.00mm) | ±20% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | 52 A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 µH | - | 1.25mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | ||
![]() 191705 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | No | - | - | 3 | 2 | 0 | 3 | Bulk | Active | 110 - 110 | 120 - 120 | 0 - 0 | 45 | 25 | 13 | 11 | 6 | 11 | - | - | Screw connection | AC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 276696 Eaton | In Stock | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | No | - | - | 0 | 1 | 0 | 3 | Bulk | Active | 110 - 110 | 110 - 110 | 0 - 0 | 22 | 9 | 6 | 4 | 2.5 | 3.7 | - | - | Screw connection | AC | - | -20°C ~ 70°C | - | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MHz | ±30ppm | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | - | - | 12pF | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | ||
![]() 290108 Eaton | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | 1 breaker | - | Screw terminals | - | 1pc(s) | 24V DC | 24V DC | - | - | - | - | - | +60°C | Kamaya Inc. | -25°C | No | 3-pin | 24V DC | 1 | 0 | 0 | 3 | Tape & Reel (TR) | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22 | 15.5 | 7 | 7.5 | 3 | 7.4 | - | 400V AC | Screw connection | DC | - | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | - | 2 | ±100ppm/°C | - | DILM15-01(24VDC) | 412 kOhms | - | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 10<sup> 6 </sup> | - | - | - | - | - | - | 7.5kW | - | - | 0.025 (0.65mm) | - | - |