- Type
- Content
- Switching current (max.)
- Depth
- Max. operating voltage
- Max. temperature
- Min. temperature
- Min. operating voltage
- Series
- Package / Case
- Built-in depth
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Built-in depth | Cable entry | Connections | Content | Degree of protection (IP) | Degree of protection (IP), front side | Dim | Factory colour | Max. operating voltage | Max. temperature | Min. operating voltage | Min. temperature | Mounting Styles | Nominal voltage | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated operating voltage | Rated permanent current Iu | RoHS | Switching current (max.) | Switching voltage (max.) | Type of control element | Type of electrical connection of main circuit | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Contact Current Rating | Contact Termination | Switching Voltage | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Coil Termination | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 265284 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 240V AC | +45°C | 24V AC | -20°C | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | Z-S110/SO | - | - | - | 60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 248859 Eaton | In Stock | - | - | - | - | - | - | 60 | - | Screw terminals | 1pc(s) | IP40 | - | (L x W x H) 60 x 52.50 x 87.50 mm | White | - | - | - | - | - | 230V,240V | 0 | 2 | 440 - 440 | - | - | 63A | 440V AC | - | - | - | - | - | Z-SCH230/63-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87.50mm | 60mm | 52.50mm | ||
![]() 265268 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 240V AC | +45°C | 24V AC | -20°C | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | Z-S241/SS | - | - | - | 60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 265534 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 250V DC/AC | +45°C | 250V DC/AC | -20°C | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | Z-S48/S | - | - | - | 60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 265281 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 250V DC | +45°C | 250V DC | -20°C | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | Z-S7/SS | - | - | - | 60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37702-1AN2625 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relay Module | - | - | - | - | - | - | - | - | 70 A | Screw | 12 VDC | - | - | Relay Modules | Screw | IP66 | - | - | - | - | ||
![]() 162312 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | 630 | - | - | - | Long turning handle | Screw connection | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | - | -- | -- | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Screw | - | 40 °C | -25 °C | 30 kW | 138 mm | 55 A | - | - | - | 55 A | - | - | - | - | - | - | - | - | - | 85 mm | 158 mm | ||
![]() 37702-4FA3325 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B120-7024 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37702-1AN2223 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37702-1AN2325 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37703-2AA0022 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37702-1AN5524 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37703-1AN3322 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XTCE032C01N Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XTCE032C10A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XTCE032C10C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XTCE032C10TD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS24187-D1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |