- Type
- Content
- Switching current (max.)
- Depth
- Max. operating voltage
- Max. temperature
- Min. temperature
- Min. operating voltage
- Series
- Package / Case
- Built-in depth
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Approvals | Coil Voltage AC | CoilResistance | RoHS | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Current Rating | Number of Outputs | Operating Supply Voltage | Number of Channels | Number of Poles | Throw Configuration | Contact Current Rating | Relay Type | Coil Voltage (DC) | Contact Configuration | Switching Capacity | Operating Voltage | Height | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO | - | 400V | - | - | - | - | - | ||
![]() DILER-31-G(24VDC) Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO, SPST-NC | - | 600VAC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO, DPST-NC | - | 600VAC | - | - | - | - | - | ||
![]() XTOE005BCS Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESR5-NZ-21-24VAC-DC Eaton | In Stock | - | - | - | - | 24 V | 22 Ω | Compliant | Screw | - | - | - | 99 mm | - | - | - | 2 | - | DPST | - | - | 24 V | - | - | - | 99 mm | 22.5 mm | 22.5 mm | No SVHC | - | ||
![]() DILM65(RDC24) Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO | - | 690V | - | - | - | - | - | ||
![]() DILM25-10(RDC24) Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | 690VAC | - | - | - | - | - | ||
![]() DILM12-10(24VDC) Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO | - | 690VAC | - | - | - | - | - | ||
![]() TRL04 Eaton | In Stock | - | - | DIN Rail | IEC | - | - | Compliant | Screw | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DILM1000-XHI11-SI Eaton | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
Tiny WHSL | In Stock | - | - | - | - | 230 V | - | Compliant | Screw | 40 °C | -25 °C | - | 83 mm | - | - | 690 V | - | 3 | 3P | 9 A | Contactor | - | 3PST-NO | - | 690VAC | - | 58 mm | 45 mm | No SVHC | - | ||
![]() ESR5-VE3-42 Eaton | In Stock | - | - | - | - | - | - | Compliant | Screw | - | - | - | - | - | 4 | 24 V | - | - | 4PST | - | - | 24 V | - | - | - | 99 mm | - | 22.5 mm | No SVHC | - | ||
![]() DILER-40(24V50HZ) Eaton | In Stock | - | - | - | - | - | - | Compliant | Screw | - | - | - | 54 mm | 10 A | - | - | - | - | - | 3 A | - | - | - | - | - | - | 58 mm | 45 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-NO | - | 600VAC | - | - | - | - | - | ||
![]() DILA-31(24VDC) Eaton | In Stock | - | - | - | - | 240 V | - | Compliant | Screw | 60 °C | -25 °C | - | 125.2 mm | - | - | 690 V | - | 4 | 4P | 4 A | Contactor | 24 V | 3PST-NO, SPST-NC | 1.6 kW | 690VAC | - | 45 mm | 68 mm | No SVHC | IP20 | ||
![]() DILA-40(24V50HZ) Eaton | In Stock | - | - | - | - | 240 V | - | Compliant | Screw | 60 °C | -25 °C | - | 125.2 mm | 6 A | - | 690 V | - | 4 | 4P | 4 A | Contactor | - | - | - | - | - | 45 mm | 68 mm | No SVHC | - | ||
![]() DILM50(RDC24) Eaton | In Stock | - | - | - | - | - | - | Compliant | Screw | 45 °C | -25 °C | 22 kW | 147 mm | - | - | - | - | 3 | 3P | 50 A | - | - | - | - | - | - | 77 mm | 115 mm | - | - |