- Type
- Content
- Switching current (max.)
- Depth
- Max. operating voltage
- Max. temperature
- Min. temperature
- Min. operating voltage
- Series
- Package / Case
- Built-in depth
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Surface Mount Land Size | Base Product Number | Built-in depth | Cable entry | Case Depth | Case Height | Case Length | Center Frequency | Channel-to-Channel Matching (ΔRon) | CoilResistance | Contact Current | Contact Materials | Content | Current - Average Rectified (Io) (per Diode) | Degree of protection (IP), front side | Lifetime @ Temp. | Max. operating voltage | Max. temperature | Mfr | Min. operating voltage | Min. temperature | Mounting | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Package Type | Product Status | Programmable | Rad Hardened | Rated permanent current Iu | RoHS | Shell Sizes | Standard Frequency | Switching current (max.) | Termination Impedance | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Voltage type of supply voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Color | Applications | Gender | Capacitance | Depth | Frequency Stability | Pin Count | Function | ESR (Equivalent Series Resistance) | Symmetry-Max | Failure Rate | Lead Spacing | Note | Number of Circuits | Polarization | Load Capacitance | Impedance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Ripple Current @ Low Frequency | Voltage - Forward (Vf) (Max) @ If | Lead Style | Ripple Current @ High Frequency | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Number of Positions/Contacts | Coil Voltage | Coil Type | -3db Bandwidth | On-State Resistance (Max) | Insertion Loss | Diode Configuration | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Contact Configuration | Voltage - Supply, Dual (V±) | Features | Operating Voltage | Height Seated (Max) | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 265301 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | 250V AC | +45°C | - | 250V AC | -20°C | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | AC | - | - | - | - | - | - | Z-SB230/SS | - | - | - | - | 60mm | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4276 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3.13(mm) | 1.38(mm) | 3.13(mm) | 879000000(MHz) | - | - | 10A | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | -25C to 75C | - | SM3030-6 | - | - | No | - | - | - | - | - | 50Ohm | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5(dB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DILM40(RDC24) Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | No | - | - | - | - | 66 | - | - | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±20(ppm) | - | - | - | 55(%) | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO | - | - | 690VAC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.89(V) | 1.71(V) | -40C to 85C | - | - | - | No | - | - | - | - | 22.1184 | - | - | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-NO | - | - | 690VAC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161242 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37702-3BN4422 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37702-1AN2225 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B120-7003-SRV Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | ||
![]() 37702-2AA0322 Eaton | In Stock | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | n/a | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37703-1AN0321 Eaton | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | 2000V (2kV) | - | -55°C ~ 125°C | - | - | 0.181 L x 0.079 W (4.60mm x 2.00mm) | ±10% | C0G, NP0 | - | - | General Purpose | - | 27 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.057 (1.45mm) | - | ||
![]() 37702-1AN4422 Eaton | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | IH5143 | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 2:1 | 100nA | - | SPDT | 300ns, 150ns | 15pC | - | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | ||
![]() 37702-1AN6614 Eaton | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | VJ1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C ~ 150°C | - | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | X7R | - | - | General Purpose | - | 0.082 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | ||
![]() 37702-3FN6325 Eaton | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 16 V | - | -55°C ~ 105°C | - | - | 0.630 Dia (16.00mm) | ±20% | - | - | - | General Purpose | - | 3900 µF | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | Polar | - | 25 mOhms | - | - | - | 1.7625 A @ 120 Hz | - | - | 2.35 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.181 (30.00mm) | - | - | - | ||
![]() 151682 Eaton | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263AB | Plastic | - | MBRB25 | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | - | - | - | Tube | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 45 V | - | 640 mV @ 15 A | - | - | -65°C ~ 175°C | 45 V | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 265267 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | 250V AC | +45°C | - | 250V AC | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | Z-S8/S | - | - | - | - | 60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DILM150(RAC120) Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B120-7010-SRV Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |