- Depth
- Width
- Certificates
- Gross weight
- Series
- Manufacturer series
- Height
- IP rating
- Length
- Operating temperature
- Rail mounting possible
- Rated control supply voltage at AC 50 Hz
Attribute column
Manufacturer
Eaton Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Weight | Body material | Shape | Package Cooled | Material Finish | AC contacts rating @R | Body dimensions | Certificates | Coil Voltage AC | Connections | Connector | Contact current max. | Contacts configuration | Content | DC contacts rating @R | Dim | Electrical connection1 | Gross weight | Kind of actuator | Kit contents1 | Manufacturer series | Max. operating temperature | Max. operating voltage | Mfr | Min. operating voltage | Model | Mounting | Mounting holes pitch | Number of mounting holes | Package | Product Status | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | SIL according to IEC 61508 | Standards Met | Switched voltage | Switched voltage1 | Switches features | Switching current (max.) | Type of electric connection | Type of safety switch | Type of sensor | Voltage type for actuating | With detachable clamps | Operating temperature | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Pitch | Supply Voltage | Depth | Function | Operating Supply Voltage | Failure Rate | Note | Number of Channels | Test Frequency | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Output configuration | Contact Current Rating | Terminal Type | Coil Voltage (DC) | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Kit contents | Electrical connection | IP rating | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 118705 - ESR5-NV3-30 Eaton | 616 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 24V | 99mm | Emergency Stop, Safety Switch/Interlock | - | - | - | 2 | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 22.5mm | 114.5mm | - | - | ||
| Tiny WHSL | 2000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 24V | 99mm | Safety Switch/Interlock, Two Hand Control | - | - | - | 2 | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 22.5mm | 114.5mm | - | - | ||
| Tiny WHSL | 2345 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 24V | 99mm | Emergency Stop, Safety Switch/Interlock | - | - | - | 2 | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 22.5mm | 114.5mm | - | - | ||
| Tiny WHSL | 2188 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 24V | 99mm | Emergency Stop, Safety Switch/Interlock | - | - | - | 1 | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 22.5mm | 114.5mm | - | - | ||
![]() 171858 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic device | - | - | - | - | - | Yes | - | 0 - 230 | 20.4 - 26.4 | 24 - 24 | - | 3 | - | - | - | - | - | Screw connection | - | - | DC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 114.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99 | - | - | 45 | - | - | ||
![]() ESR5-NO-21-24VAC-DC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES4P-221-DRXD1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 4 Ω | - | - | - | - | - | - | 24 V | - | - | - | 100 MHz | - | - | - | 70 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | ||
![]() ESR5-NO-41-24VAC-DC Eaton | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 209 | - | - | - | - | Screw | - | Marking labels | - | - | - | - | - | 99 mm | - | 24 V | - | n/a | 1 | - | - | - | - | - | - | 4 A | - | 24 V | - | - | - | - | - | - | - | - | - | 114.5 mm | 22.5 mm | No SVHC | IP20 | ||
![]() ES4P-221-DRXX1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | MCS MIDI Classic | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 118701 Eaton | In Stock | - | - | - | - | Aluminum | 0.22 | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Screw-fit | - | - | 1pc(s) | - | (W x H x D) 22.5 x 99 x 114.5 mm | - | - | - | - | - | +55°C | 230V | - | 24V | Basic device | - | - | - | - | - | Yes | - | 0 - 26.4 | 20.4 - 24 | 0 - 24 | - | 1 | - | - | - | - | 4A | Screw connection | - | - | AC/DC | Yes | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | 114.5mm | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.58°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | - | -- | 99mm | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 118707 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw-fit | - | - | 1pc(s) | - | (W x H x D) 22.5 x 99 x 114.5 mm | - | - | - | - | - | +55°C | 230V | - | 24V | Expansion device | - | - | - | - | - | Yes | - | 0 - 26.4 | 20.4 - 24 | 0 - 24 | - | 3 | - | - | - | - | 4A | Screw connection | - | - | AC/DC | Yes | - | - | - | - | - | - | - | - | - | ESR5-NE-51-24VAC-DC | - | - | - | - | - | 114.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99mm | - | - | 22.5mm | - | - | ||
![]() 119380 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw-fit | - | - | 1pc(s) | - | (W x H x D) 22.5 x 99 x 114.5 mm | - | - | - | - | - | +55°C | 230V | - | - | Basic device | - | - | - | - | - | Yes | - | 0 - 26.4 | 20.4 - 230 | 0 - 0 | - | 3 | - | - | - | - | 5A | Screw connection | - | - | AC | Yes | - | - | - | - | - | - | - | - | - | ESR5-NO-31-230VAC | - | - | - | - | - | 114.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99mm | - | - | 22.5mm | - | - | ||
![]() 118706 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw-fit | - | - | 1pc(s) | - | (W x H x D) 22.5 x 99 x 114.5 mm | - | - | - | - | - | +55°C | 230V | - | 24V | Expansion device | - | - | - | - | - | Yes | - | 0 - 26.4 | 20.4 - 26.4 | 0 - 24 | - | 3 | - | - | - | - | 3A | Screw connection | - | - | DC | Yes | - | - | - | - | - | - | - | - | - | ESR5-VE3-42 | - | - | - | - | - | 114.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99mm | - | - | 22.5mm | - | - | ||
![]() RS2R-12-Q6 EATON ELECTRIC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | NC x2 + NO | - | - | - | 0,15m wire with M12 6pin male plug | 114g | - | sensor | RS2R | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | max. 24V DC | - | - | - | - | magnetic | - | - | - | -10...55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | magnet | 0,15m wire with M12 4pin male plug | IP67 | - | - | - | - | - | - | - | ||
![]() RS2-02-C10 EATON ELECTRIC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | NC x2 | - | - | - | - | 620g | - | sensor | RS2 | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | max. 24V DC | - | - | - | - | magnetic | - | - | - | -10...55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | magnet | 10m lead | IP67 | - | - | - | - | - | - | - | ||
![]() LSM-11/P EATON ELECTRIC | In Stock | - | - | - | - | - | - | metal | - | - | - | 6A / 240V AC | 31x55x33.5mm | RoHS compliant | - | M20 | - | 6A | - | - | 10A / 24V DC | - | - | 146g | plastic roller Ø9mm | - | LS-Titan | - | - | - | - | - | - | 20...22mm | 2 | - | - | - | - | - | - | - | - | - | - | max. 220V DC | max. 400V AC | slow action contacts | - | - | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESR5 | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 24V | 99mm | Emergency Stop, Safety Switch/Interlock | - | - | - | 2 | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 22.5mm | 114.5mm | - | - | ||
| Tiny WHSL | 2374 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 230V | 99mm | Emergency Stop, Safety Switch/Interlock | - | - | - | 2 | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 45mm | 114.5mm | - | - | ||
![]() ES4P-221-DMXX1 Eaton | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale Thin Film | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | PHP | 0.064 L x 0.032 W (1.63mm x 0.81mm) | ±0.1% | - | 2 | Screw | ±25ppm/°C | - | 10.5 kOhms | Thin Film | 0.375W, 3/8W | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Moisture Resistant, Safety | - | - | - | - | - | 0.020 (0.51mm) | - | - | - | IP20 | ||
![]() 118705 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw-fit | - | - | 1pc(s) | - | (W x H x D) 22.5 x 99 x 114.5 mm | - | - | - | - | - | +45°C | 230V | - | 24V | Basic device | - | - | - | - | - | Yes | - | 0 - 26.4 | 20.4 - 26.4 | 0 - 24 | - | 3 | - | - | - | - | 3A | Screw connection | - | - | DC | Yes | - | - | - | - | - | - | - | - | - | ESR5-NV3-30 | - | - | - | - | - | 114.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99mm | - | - | 22.5mm | - | - |