- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Adjustment range undelayed short-circuit release | Case Code - in | Case Code - mm | Degree of protection (IP) | Device construction | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Product Status | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 284378 Eaton | In Stock | - | - | - | - | 350 - 350 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 25 - 32 | - | - | 32 | Rocker lever | Frame clamp | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 119361 Eaton | In Stock | - | - | - | - | 500 - 2750 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 125 - 250 | - | - | 250 | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149766 Eaton | In Stock | - | - | - | - | 2000 - 12000 | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | - | - | - | 0 | 0 | 500 - 1000 | - | - | 1000 | Push button | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149791 Eaton | In Stock | - | - | - | - | 2500 - 15000 | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | - | - | - | 0 | 0 | 625 - 1250 | - | - | 1250 | Push button | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149777 Eaton | In Stock | - | - | - | - | 4000 - 24000 | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | - | - | - | 0 | 0 | 1000 - 2000 | - | - | 2000 | Push button | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149908 Eaton | In Stock | - | - | - | - | 8000 - 48000 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 2000 - 4000 | - | - | 4000 | Push button | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149932 Eaton | In Stock | - | - | - | - | 8000 - 48000 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 2000 - 4000 | - | - | 4000 | Push button | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150147 Eaton | In Stock | - | - | - | - | 800 - 4400 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 200 - 400 | - | - | 400 | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 283216 Eaton | In Stock | - | - | - | - | 2500 - 15000 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 630 - 1250 | - | - | 1250 | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 174616 Eaton | In Stock | - | - | - | - | 750 - 1250 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 100 - 125 | - | - | 125 | Rocker lever | Frame clamp | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183785 Eaton | In Stock | - | - | - | - | 6400 - 48000 | - | - | IP31 | Built-in device slide-in technique (withdrawable) | - | - | - | - | 0 | 0 | 1280 - 3200 | - | - | 3200 | Push button | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMA2512R1300FEN Eaton - Electronics Division | 960 | - | - | 2512 (6432 Metric) | 2512 | - | 2512 | 6432 | - | - | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | - | - | Active | - | - | - | - | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 130 mOhms | Metal Element | Current Sense | 2W | Resistors | 2 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.9 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MSMA2512R0450FGM Eaton - Electronics Division | 45 |
| - | 2512 (6432 Metric) | 2512 | - | 2512 | 6432 | - | - | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 45 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MSNA0915R0060FCM Eaton - Electronics Division | 45 |
| - | Wide 1508 (3720 Metric), 0815 | 0915 | - | 0915 (Reversed) | 2338 (Reversed) | - | - | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 170°C | MSNA | 0.091" L x 0.148" W (2.30mm x 3.75mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 6 mOhms | Metal Element | Current Sense | 1W | Resistors | 1 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.7 mm | 0.035" (0.90mm) | 2.3 mm | 3.75 mm | AEC-Q200 | ||
![]() MFL0402R3000FP Eaton - Electronics Division | 6135 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | MFL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±300ppm/°C | - | 300 mOhms | Metal Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.016" (0.40mm) | - | - | - | ||
![]() MFLA0805R1400FA Eaton - Electronics Division | 45 |
| - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | - | - | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | MFLA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 140 mOhms | Metal Film | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.5 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MFL1206R0620FS Eaton - Electronics Division | 45 |
| - | 1206 (3216 Metric) | 1206 | - | 1206 | 3216 | - | - | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | MFL | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Low Sensing Resistance | 62 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.62 mm | 0.032" (0.81mm) | 3.1 mm | 1.6 mm | - | ||
![]() MFSA0603R0070FSM Eaton - Electronics Division | 45 |
| - | 0603 (1608 Metric) | 0603 | - | 0603 | 1608 | - | - | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | MFSA | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Foil Resistor | 7 mOhms | Metal Foil | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal Foil | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.7 mm | 0.035" (0.90mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() MSMA1225R0020FGM Eaton - Electronics Division | 45 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | - | 1225 (Reversed) | 3264 (Reversed) | - | - | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 170°C | MSMA | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 2 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.9 mm | 0.045" (1.15mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() MFL0805R0250FS Eaton - Electronics Division | 4371 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | MFL | 0.079" L x 0.051" W (2.00mm x 1.30mm) | ±1% | 2 | - | ±100ppm/°C | - | 25 mOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.028" (0.71mm) | - | - | - |