- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMA1225R0040FGM Eaton - Electronics Division | 45 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | 1225 (Reversed) | 3264 (Reversed) | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 4 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.9 mm | 0.045" (1.15mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() MFLA2010R2500FI Eaton - Electronics Division | 45 |
| - | 2010 (5025 Metric) | 2010 | 2010 | 5025 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFLA | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 250 mOhms | Metal Film | Current Sense | 0.75W, 3/4W | Resistors | 750 mW (3/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 5 mm | 2.5 mm | AEC-Q200 | ||
![]() MFFA0612R0008FCM Eaton - Electronics Division | 45 |
| - | Wide 1206 (3216 Metric), 0612 | 0612 | 0612 (Reversed) | 1632 (Reversed) | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MFFA | 0.065" L x 0.120" W (1.65mm x 3.05mm) | ±1% | 4 | 4 Terminal | ±200ppm/°C | Metal Auto Grade | 0.75 mOhms | Metal Element | Current Sense | 1W | Resistors | 1 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.65 mm | 0.033" (0.85mm) | 1.65 mm | 3.05 mm | AEC-Q200 | ||
![]() MFL0603R8200FB Eaton - Electronics Division | 4083 | - | - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 820 mOhms | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() MSMA1225R0060FGM Eaton - Electronics Division | 45 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±1% | 2 | - | ±50ppm/°C | - | 6 mOhms | Metal Element | - | 3W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.045" (1.15mm) | - | - | AEC-Q200 | ||
![]() MSMA2512R0050FGM Eaton - Electronics Division | 2571 | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 5 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() CHSA3920R0030F Eaton - Electronics Division | 45 |
| - | 3920 (1052 Metric) | 3920 | 3920 | 10052 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | CHSA | 0.394" L x 0.205" W (10.00mm x 5.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Shunt Resistor | 3 mOhms | Metal Element | Current Sense | 5W | Resistors | 5 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.43 mm | 0.041" (1.03mm) | 10 mm | 5.2 mm | AEC-Q200 | ||
![]() MFSA0508R0100FCM Eaton - Electronics Division | 45 |
| - | Wide 0805 (2012 Metric), 0508 | 0508 | 0805 | 1220 (Reversed) | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFSA | 0.049" L x 0.079" W (1.25mm x 2.00mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Foil Resistor | 10 mOhms | Metal Foil | Current Sense | 1W | Resistors | 1 W | Metal Foil | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.5 mm | 0.028" (0.70mm) | 1.25 mm | 2 mm | AEC-Q200 | ||
![]() MSMA2512R0400FGN Eaton - Electronics Division | 3200 | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 40 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MFL1210R5100FS Eaton - Electronics Division | 45 |
| - | 1210 (3225 Metric) | 1210 | 1210 | 3225 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.100" W (3.10mm x 2.55mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 510 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.55 mm | 0.028" (0.70mm) | 3.1 mm | 2.55 mm | - | ||
![]() MFL0603R0160FA Eaton - Electronics Division | 45 |
| - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 16 mOhms | Metal Film | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.5 mm | 0.024" (0.60mm) | 1.6 mm | 0.9 mm | - | ||
![]() MFSA0805R0050FIM Eaton - Electronics Division | 870 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFSA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Foil Resistor | 5 mOhms | Metal Foil | Current Sense | 0.75W, 3/4W | Resistors | 750 mW (3/4 W) | Metal Foil | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.7 mm | 0.035" (0.90mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MFSA1206R0180FCM Eaton - Electronics Division | 45 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFSA | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Foil Resistor | 18 mOhms | Metal Foil | Current Sense | 1W | Resistors | 1 W | Metal Foil | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.7 mm | 0.035" (0.90mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MSMA2512R0200FGN Eaton - Electronics Division | 38 | - | - | 2512 (6432 Metric) | 2512 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | - | ±50ppm/°C | - | 20 mOhms | Metal Element | - | 3W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() CHSA2512R0002F Eaton - Electronics Division | 2795 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | CHSA | 0.248" L x 0.122" W (6.30mm x 3.10mm) | ±1% | 2 | 2 Terminal | ±175ppm/°C | Metal Shunt Resistor | 0.2 mOhms | Metal Element | Current Sense | 6W | Resistors | 6 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 1 mm | 0.063" (1.60mm) | 6.3 mm | 3.1 mm | AEC-Q200 | ||
![]() MSMA2512R0350FCN Eaton - Electronics Division | 45 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 35 mOhms | Metal Element | Current Sense | 1W | Resistors | 1 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.031" (0.80mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MFL1210R5000FS Eaton - Electronics Division | 4128 | - | - | 1210 (3225 Metric) | 1210 | 1210 | 3225 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.100" W (3.10mm x 2.55mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 500 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.55 mm | 0.028" (0.70mm) | 3.1 mm | 2.55 mm | - | ||
![]() MFL1210R1500FS Eaton - Electronics Division | 3920 | - | - | 1210 (3225 Metric) | 1210 | 1210 | 3225 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.100" W (3.10mm x 2.55mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 150 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.55 mm | 0.028" (0.70mm) | 3.1 mm | 2.55 mm | - | ||
![]() MSNA0612R0020FCM Eaton - Electronics Division | 45 |
| - | Wide 1206 (3216 Metric), 0612 | 0612 | 0612 (Reversed) | 1632 (Reversed) | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSNA | 0.067" L x 0.126" W (1.70mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Metal Strip Resistor | 2 mOhms | Metal Element | Current Sense | 1W | Resistors | 1 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.031" (0.80mm) | 1.7 mm | 3.2 mm | AEC-Q200 | ||
![]() MSMA2512R0110FCN Eaton - Electronics Division | 45 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 11 mOhms | Metal Element | Current Sense | 1W | Resistors | 1 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.031" (0.80mm) | 6.4 mm | 3.2 mm | AEC-Q200 |