- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range (amperage) | Adjustment range undelayed short-circuit release | Amperage adjustment range (max.) | Amperage adjustment range (min.) | Connections | Content | Degree of protection (IP) | Device construction | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS-compliant | Switching voltage (max.) | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 259135 Eaton | In Stock | - | - | - | 800 - 4400 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 200 - 400 | 400 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 110292 Eaton | In Stock | - | - | - | 750 - 1250 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 100 - 125 | 125 | - | - | Rocker lever | Frame clamp | No | - | ||
![]() 265765 Eaton | In Stock | - | - | 500 - 1000 A | 2000 - 12000 | 1000A | 500A | Screws | 1pc(s) | IP20 | Built-in device fixed built-in technique | 3-pin | 0 | 0 | 500 - 1000 | 1000 | Yes | 690V AC | Rocker lever | Screw connection | No | NZMH4-AE1000 | ||
![]() 269311 Eaton | In Stock | - | - | - | 800 - 4400 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 400 - 400 | 400 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 281569 Eaton | In Stock | - | - | 125 - 125 A | 6 - 10 | 125A | 125A | Clamp | 1pc(s) | IP20 | Built-in device fixed built-in technique | 3-pin | 0 | 0 | 125 - 125 | 125 | Yes | 690V AC | Rocker lever | Frame clamp | No | NZMN1-AF125-NA | ||
![]() 269314 Eaton | In Stock | - | - | - | 1100 - 4400 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 550 - 550 | 550 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 290360 Eaton | In Stock | - | - | - | 380 - 630 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 50 - 63 | 63 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 271124 Eaton | In Stock | - | - | - | 2000 - 12000 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 500 - 1000 | 1000 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 123471 Eaton | In Stock | - | - | - | 1260 - 7560 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 315 - 630 | 630 | - | - | Push button | Rail connection | No | - | ||
![]() 113572 Eaton | In Stock | - | - | - | 1260 - 5040 | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | 0 | 0 | 315 - 630 | 630 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 119368 Eaton | In Stock | - | - | - | 1260 - 5040 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 315 - 630 | 630 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 109695 Eaton | In Stock | - | - | - | 1920 - 19200 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 250 - 320 | 320 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 109952 Eaton | In Stock | - | - | - | 6 - 10 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 40 - 50 | 50 | - | - | Rocker lever | Frame clamp | No | - | ||
![]() 192095 Eaton | In Stock | - | - | - | 600 - 6000 | - | - | - | - | IP20 | Built-in device plug-in technique | - | 0 | 0 | 120 - 300 | 300 | - | - | Rocker lever | Other | No | - | ||
![]() 192184 Eaton | In Stock | - | - | - | 2 - 18 | - | - | - | - | IP20 | Built-in device plug-in technique | - | 0 | 0 | 25 - 63 | 63 | - | - | Rocker lever | Other | No | - | ||
![]() 189712 Eaton | In Stock | - | - | - | 2 - 12 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 160 - 400 | 400 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 109933 Eaton | In Stock | - | - | - | 350 - 350 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 15 - 20 | 20 | - | - | Rocker lever | Frame clamp | No | - | ||
![]() 193296 Eaton | In Stock | - | - | - | 2 - 18 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 64 - 160 | 160 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 191560 Eaton | In Stock | - | - | - | 2 - 12 | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | 0 | 0 | 160 - 400 | 400 | - | - | Rocker lever | Other | No | - | ||
![]() 191593 Eaton | In Stock | - | - | - | 2 - 18 | - | - | - | - | IP20 | Built-in device plug-in technique | - | 0 | 0 | 100 - 250 | 250 | - | - | Rocker lever | Other | No | - |