- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dim | Explosion safety category for dust | Explosion safety category for gas | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Overload release current setting | Rated permanent current Iu | Suitable for safety functions | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | With integrated under voltage release | Type | Depth | Interface | Durability | Data Bus Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 192575 Eaton | In Stock | - | - | - | 2 - 12 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 100 - 250 | 250 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | - | - | ||
![]() 193309 Eaton | In Stock | - | - | - | 2 - 12 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 100 - 250 | 250 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | - | - | ||
![]() 191669 Eaton | In Stock | - | - | - | 2 - 18 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 40 - 100 | 100 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | - | - | ||
![]() 113606 Eaton | In Stock | - | - | - | 1260 - 5040 | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 315 - 630 | 630 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | - | - | ||
![]() 113542 Eaton | In Stock | - | - | - | 800 - 4400 | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 200 - 400 | 400 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | - | - | ||
![]() 192070 Eaton | In Stock | - | - | - | 2 - 18 | - | - | IP20 | - | Built-in device plug-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 25 - 63 | 63 | - | - | Rocker lever | - | Other | No | - | - | - | - | - | - | - | - | ||
![]() 192573 Eaton | In Stock | - | - | - | 2 - 18 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 40 - 100 | 100 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | - | - | ||
![]() 16RES16T Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet/I2C/SPI/UAR | - | 64 Bit | - | - | - | ||
![]() 106828 Eaton | In Stock | - | - | - | - | - | - | IP65 | Other | - | - | None | None | Plastic | - | - | - | - | - | 0 | 1 | 1 | - | - | - | Yes | - | None | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | ||
![]() 284198 Eaton | In Stock | - | - | Steel | - | - | - | IP55 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | 40 | - | 435 | ||
![]() 284208 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | - | 50 | - | 1210 | ||
![]() 101575 Eaton | In Stock | - | - | Plastic | - | - | - | Other | Other | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | 330 | - | 245 | ||
![]() 292456 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | Other | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | 710 | - | 615 | ||
![]() 112331 Eaton | In Stock | - | - | Steel | - | - | - | IP55 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | - | 50 | - | 1210 | ||
![]() 106788 Eaton | In Stock | - | - | Plastic | - | Screw terminal | 1pc(s) | IP66/IP67 | Other | - | (L x W x H) 33.5 x 31 x 61 mm | None | None | Plastic | +70°C | -25°C | - | - | - | 0 | 1 | 1 | Rotary lever | - | - | Yes | 6A | Rotary lever | Cable entry metrical | - | - | LS-S11/P | 33.5mm | - | >8 x 10<sup> 6</sup> cycles | - | 61mm | 33.5mm | 31mm | ||
![]() 106859 Eaton | In Stock | - | - | - | - | - | - | IP65 | Other | - | - | None | None | Plastic | - | - | - | - | - | 0 | 0 | 1 | - | - | - | Yes | - | Other | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | ||
![]() 101577 Eaton | In Stock | - | - | Plastic | - | - | - | Other | Other | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | 580 | - | 245 | ||
![]() 284209 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1960 | - | - | - | 45 | - | 425 | ||
![]() 292453 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | Other | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | 1210 | - | 415 | ||
![]() 106376 Eaton | In Stock | - | - | Steel | - | - | - | Other | Other | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | 1710 | - | 615 |