- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dim | Explosion safety category for dust | Explosion safety category for gas | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Overload release current setting | Rated permanent current Iu | Suitable for safety functions | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | With integrated under voltage release | Type | Depth | Durability | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 189680 Eaton | In Stock | - | - | - | 3200 - 38400 | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 640 - 1600 | 1600 | - | - | Rocker lever | - | Other | No | - | - | - | - | - | - | ||
![]() 271109 Eaton | In Stock | - | - | - | 1400 - 8400 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 700 - 700 | 700 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | ||
![]() 113215 Eaton | In Stock | - | - | - | 6 - 10 | - | - | IP20 | - | Built-in device plug-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 200 - 250 | 250 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | ||
![]() 265875 Eaton | In Stock | - | - | - | 6 - 10 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 160 - 200 | 200 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | ||
![]() 265964 Eaton | In Stock | - | - | - | 800 - 4400 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 200 - 400 | 400 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | ||
![]() 106782 Eaton | In Stock | - | - | - | - | - | - | IP66/IP67 | Other | - | - | None | None | Plastic | - | - | - | - | - | 0 | 2 | 0 | - | - | - | Yes | - | Plunger | Cable entry metrical | - | - | - | - | - | - | - | - | ||
![]() 106798 Eaton | In Stock | - | - | Plastic | - | Cage clamp connector | 1pc(s) | IP66/IP67 | Other | - | (L x W x H) 33.5 x 31 x 61 mm | None | None | Plastic | +70°C | -25°C | - | - | - | 0 | 1 | 1 | Tappet | - | - | Yes | 6A | Plunger | Cable entry metrical | - | - | LS-S11S | 33.5mm | >8 x 10<sup> 6</sup> cycles | 61mm | 33.5mm | 31mm | ||
![]() 292367 Eaton | In Stock | - | - | - | - | - | - | IP66/IP67 | Other | - | - | None | None | Plastic | - | - | - | - | - | 0 | 1 | 1 | - | - | - | Yes | - | Plunger | Cable entry metrical | - | - | - | - | - | - | - | - | ||
![]() 284201 Eaton | In Stock | - | - | Steel | - | - | - | IP55 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 40 | - | 1010 | ||
![]() 284212 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 40 | - | 1010 | ||
![]() 284213 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 60 | - | 610 | ||
![]() 240758 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | Other | - | - | - | - | - | - | - | Partial door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | 1025 | - | 710 | ||
![]() 266116 Eaton | In Stock | - | - | Plastic | - | Pull spring | 1pc(s) | IP66/IP67 | Other | - | (L x W x H) 33.5 x 31 x 61 mm | None | None | Plastic | +70°C | -25°C | - | - | - | 0 | 1 | 1 | Lever | - | - | Yes | 6A | Roller lever | Cable entry metrical | - | - | LS-11S/L | 33.5mm | >8 x 10<sup> 6</sup> cycles | 61mm | 33.5mm | 31mm | ||
![]() 102449 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | Other | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | 1710 | - | 415 | ||
![]() 102452 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | Other | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | 2010 | - | 615 | ||
![]() 284190 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 40 | - | 430 | ||
![]() 106421 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | Other | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | 2010 | - | 615 | ||
![]() 284215 Eaton | In Stock | - | - | Steel | - | - | - | IP30 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | 40 | - | 610 | ||
![]() 284203 Eaton | In Stock | - | - | Steel | - | - | - | IP55 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 40 | - | 435 | ||
![]() 284701 Eaton | In Stock | - | - | Steel | - | - | - | IP55 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 40 | - | 810 |