- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range (amperage) | Adjustment range undelayed short-circuit release | Amperage adjustment range (max.) | Amperage adjustment range (min.) | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Model | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS-compliant | Switching voltage (max.) | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Type | Depth | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 284216 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | IP30 | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | 650 | 50 | 810 | ||
![]() 293575 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | IP30 | Other | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | 45 | 1510 | 415 | ||
![]() 106425 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | IP30 | Other | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | 45 | 2010 | 615 | ||
![]() 142453 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | IP55 | Other | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | 100 | 2060 | 750 | ||
![]() 269189 Eaton | In Stock | - | - | - | - | 350 - 350 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | 20 - 20 | 20 | - | - | Rocker lever | Screw connection | No | - | - | - | - | ||
![]() 269290 Eaton | In Stock | - | - | - | - | 1200 - 4800 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | 600 - 600 | 600 | - | - | Rocker lever | Screw connection | No | - | - | - | - | ||
![]() 269312 Eaton | In Stock | - | - | - | - | 900 - 3600 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | 450 - 450 | 450 | - | - | Rocker lever | Screw connection | No | - | - | - | - | ||
![]() 271121 Eaton | In Stock | - | - | - | 500 - 1000 A | 2000 - 12000 | 1000A | 500A | Screws | 1pc(s) | IP20 | - | Built-in device fixed built-in technique | - | 3-pin | 0 | 0 | 500 - 1000 | 1000 | Yes | 690V AC | Rocker lever | Screw connection | No | NZMN4-AE1000-NA | - | - | - | ||
![]() 284415 Eaton | In Stock | - | - | - | - | 960 - 1600 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | 125 - 160 | 160 | - | - | Rocker lever | Frame clamp | No | - | - | - | - | ||
![]() 123377 Eaton | In Stock | - | - | - | - | 1600 - 9600 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | 400 - 800 | 800 | - | - | Push button | Rail connection | No | - | - | - | - | ||
![]() 123249 Eaton | In Stock | - | - | - | - | 2500 - 15000 | - | - | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | 0 | 0 | 625 - 1250 | 1250 | - | - | Push button | Rail connection | No | - | - | - | - | ||
![]() 123476 Eaton | In Stock | - | - | - | - | 1260 - 7560 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | 315 - 630 | 630 | - | - | Push button | Rail connection | No | - | - | - | - | ||
![]() 112730 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP20 | - | Built-in device plug-in technique | - | - | - | - | - | 63 | - | - | - | - | No | - | - | - | - | ||
![]() 100778 Eaton | In Stock | - | - | - | - | 1920 - 1920 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | 80 - 160 | 160 | - | - | Rocker lever | Screw connection | No | - | - | - | - | ||
![]() 149673 Eaton | In Stock | - | - | - | - | 4000 - 24000 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | 1000 - 2000 | 2000 | - | - | Push button | Rail connection | No | - | - | - | - | ||
![]() 149744 Eaton | In Stock | - | - | - | - | 3200 - 19200 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | 800 - 1600 | 1600 | - | - | Push button | Rail connection | No | - | - | - | - | ||
![]() 149747 Eaton | In Stock | - | - | - | - | 6400 - 38400 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | 1600 - 3200 | 3200 | - | - | Push button | Rail connection | No | - | - | - | - | ||
![]() 149772 Eaton | In Stock | - | - | - | - | 8000 - 48000 | - | - | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | 0 | 0 | 2000 - 4000 | 4000 | - | - | Push button | Rail connection | No | - | - | - | - | ||
![]() 168511 Eaton | In Stock | - | - | - | - | 6 - 10 | - | - | - | - | IP20 | - | Built-in device plug-in technique | - | - | 0 | 0 | 320 - 400 | 400 | - | - | Rocker lever | Screw connection | No | - | - | - | - | ||
![]() 168893 Eaton | In Stock | - | - | - | - | 6 - 10 | - | - | - | - | IP20 | - | Built-in device plug-in technique | - | - | 0 | 0 | 400 - 500 | 500 | - | - | Rocker lever | Screw connection | No | - | - | - | - |