- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Adjustment range (amperage) | Adjustment range undelayed short-circuit release | Amperage adjustment range (max.) | Amperage adjustment range (min.) | Case Code - in | Case Code - mm | Connections | Content | Degree of protection (IP) | Device construction | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Product Status | Rated permanent current Iu | RoHS | RoHS-compliant | Switching voltage (max.) | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFHA2512R2700FE Eaton - Electronics Division | 12 |
| - | 2512 (6432 Metric) | 2512 | - | - | - | - | 2512 | 6432 | - | - | - | - | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | MFHA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Automotive Grade | 270 mOhms | Metal Film | Current Sense | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MFLA1206R2400FS Eaton - Electronics Division | 12 |
| - | 1206 (3216 Metric) | 1206 | - | - | - | - | 1206 | 3216 | - | - | - | - | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | MFLA | 0.122" L x 0.061" W (3.10mm x 1.55mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 240 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 3.1 mm | 1.55 mm | AEC-Q200 | ||
![]() MFFA0612R0020FCM Eaton - Electronics Division | 3667 | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 170°C | MFFA | 0.065" L x 0.120" W (1.65mm x 3.05mm) | ±1% | 4 | - | ±200ppm/°C | - | 2 mOhms | Metal Element | - | 1W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.033" (0.85mm) | - | - | AEC-Q200 | ||
![]() 10250T580C47-1X Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110890 Eaton | In Stock | - | - | - | - | - | 1260 - 5040 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 315 - 630 | - | - | 630 | - | - | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110299 Eaton | In Stock | - | - | - | - | - | 1920 - 3200 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 250 - 320 | - | - | 320 | - | - | - | Rocker lever | Frame clamp | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 265931 Eaton | In Stock | - | - | - | - | - | 3200 - 19200 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 800 - 1600 | - | - | 1600 | - | - | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 269169 Eaton | In Stock | - | - | - | - | - | 1200 - 2000 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 200 - 200 | - | - | 200 | - | - | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 269289 Eaton | In Stock | - | - | - | - | - | 1100 - 4400 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 550 - 550 | - | - | 550 | - | - | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 271140 Eaton | In Stock | - | - | - | - | - | 2000 - 12000 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 1000 - 1000 | - | - | 1000 | - | - | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 290357 Eaton | In Stock | - | - | - | - | - | 350 - 350 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 25 - 32 | - | - | 32 | - | - | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 283300 Eaton | In Stock | - | - | - | - | - | 350 - 350 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 15 - 20 | - | - | 20 | - | - | - | Rocker lever | Frame clamp | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109689 Eaton | In Stock | - | - | - | - | - | 1920 - 3200 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 250 - 320 | - | - | 320 | - | - | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 290373 Eaton | In Stock | - | - | - | - | - | 2500 - 15000 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 630 - 1250 | - | - | 1250 | - | - | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 123479 Eaton | In Stock | - | - | - | - | - | 2500 - 15000 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 625 - 1250 | - | - | 1250 | - | - | - | Push button | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 123272 Eaton | In Stock | - | - | - | - | - | 1600 - 9600 | - | - | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | 0 | 0 | 400 - 800 | - | - | 800 | - | - | - | Push button | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109669 Eaton | In Stock | - | - | - | - | 250 - 320 A | 1920 - 3200 | 320A | 250A | - | - | Screws | 1pc(s) | IP20 | Built-in device fixed built-in technique | - | - | - | - | 3-pin | 0 | 0 | 250 - 320 | - | - | 320 | - | Yes | 690V AC | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | NZMN3-A320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121424 Eaton | In Stock | - | - | - | - | - | 2000 - 12000 | - | - | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | 0 | 0 | 500 - 1000 | - | - | 1000 | - | - | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109675 Eaton | In Stock | - | - | - | - | - | 3000 - 5000 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 400 - 500 | - | - | 500 | - | - | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121425 Eaton | In Stock | - | - | - | - | - | 2500 - 15000 | - | - | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | 0 | 0 | 630 - 1250 | - | - | 1250 | - | - | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |