- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range (amperage) | Adjustment range undelayed short-circuit release | Amperage adjustment range (max.) | Amperage adjustment range (min.) | Connections | Content | Degree of protection (IP) | Device construction | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS-compliant | Switching voltage (max.) | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271140 Eaton | In Stock | - | - | - | 2000 - 12000 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 1000 - 1000 | 1000 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 271412 Eaton | In Stock | - | - | - | 6 - 10 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 50 - 63 | 63 | - | - | Rocker lever | Frame clamp | No | - | ||
![]() 281570 Eaton | In Stock | - | - | - | 350 - 350 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 15 - 20 | 20 | - | - | Rocker lever | Frame clamp | No | - | ||
![]() 283296 Eaton | In Stock | - | - | - | 960 - 1600 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 125 - 160 | 160 | - | - | Rocker lever | Frame clamp | No | - | ||
![]() 290357 Eaton | In Stock | - | - | - | 350 - 350 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 25 - 32 | 32 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 122924 Eaton | In Stock | - | - | - | 3200 - 19200 | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | 0 | 0 | 800 - 1600 | 1600 | - | - | Push button | Rail connection | No | - | ||
![]() 284418 Eaton | In Stock | - | - | - | 350 - 350 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 20 - 25 | 25 | - | - | Rocker lever | Frame clamp | No | - | ||
![]() 123106 Eaton | In Stock | - | - | - | 3200 - 19200 | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | 0 | 0 | 800 - 1600 | 1600 | - | - | Push button | Rail connection | No | - | ||
![]() 283300 Eaton | In Stock | - | - | - | 350 - 350 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 15 - 20 | 20 | - | - | Rocker lever | Frame clamp | No | - | ||
![]() 109689 Eaton | In Stock | - | - | - | 1920 - 3200 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 250 - 320 | 320 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 290373 Eaton | In Stock | - | - | - | 2500 - 15000 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 630 - 1250 | 1250 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 123479 Eaton | In Stock | - | - | - | 2500 - 15000 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 625 - 1250 | 1250 | - | - | Push button | Rail connection | No | - | ||
![]() 123272 Eaton | In Stock | - | - | - | 1600 - 9600 | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | 0 | 0 | 400 - 800 | 800 | - | - | Push button | Rail connection | No | - | ||
![]() 112773 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Built-in device plug-in technique | - | - | - | - | 63 | - | - | - | - | No | - | ||
![]() 109691 Eaton | In Stock | - | - | - | 2400 - 4000 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 320 - 400 | 400 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 112883 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 121423 Eaton | In Stock | - | - | - | 1600 - 9600 | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | 0 | 0 | 400 - 800 | 800 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 109705 Eaton | In Stock | - | - | - | 6 - 10 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 400 - 500 | 500 | - | - | Rocker lever | Screw connection | No | - | ||
![]() 109669 Eaton | In Stock | - | - | 250 - 320 A | 1920 - 3200 | 320A | 250A | Screws | 1pc(s) | IP20 | Built-in device fixed built-in technique | 3-pin | 0 | 0 | 250 - 320 | 320 | Yes | 690V AC | Rocker lever | Screw connection | No | NZMN3-A320 | ||
![]() 121426 Eaton | In Stock | - | - | - | 3200 - 19200 | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | 0 | 0 | 800 - 1600 | 1600 | - | - | Rocker lever | Screw connection | No | - |