- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Explosion safety category for dust | Explosion safety category for gas | Material housing | Max. temperature | Min. temperature | Model | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Suitable for safety functions | Switching current (max.) | Type of control element | Type of electric connection | Type | Color | Depth | Durability | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 106811 Eaton | In Stock | - | - | - | - | - | IP66/IP67 | Other | - | None | None | Plastic | - | - | - | 0 | 0 | 2 | - | No | - | Plunger | Cable entry metrical | - | - | - | - | - | - | - | ||
![]() 266111 Eaton | In Stock | - | - | Plastic | Pull spring | 1pc(s) | IP66/IP67 | Other | (L x W x H) 33.5 x 31 x 61 mm | None | None | Plastic | +70°C | -25°C | - | 0 | 1 | 1 | Rotary lever | Yes | 6A | Rotary lever | Cable entry metrical | LS-11/RL | - | 33.5mm | >8 x 10<sup> 6</sup> cycles | 61mm | 33.5mm | 31mm | ||
![]() 266115 Eaton | In Stock | - | - | Plastic | Cage clamp connector | 1pc(s) | IP66/IP67 | Other | (L x W x H) 33.5 x 31 x 61 mm | None | None | Plastic | +70°C | -25°C | - | 0 | 1 | 1 | Lever | Yes | 6A | Roller lever | Cable entry metrical | LS-11D/L | - | 33.5mm | >8 x 10<sup> 6</sup> cycles | 61mm | 33.5mm | 31mm | ||
![]() 292375 Eaton | In Stock | - | - | - | - | - | IP66/IP67 | Other | - | None | None | Metal | - | - | - | 0 | 0 | 2 | - | No | - | Plunger | Cable entry metrical | - | - | - | - | - | - | - | ||
![]() 177188 Eaton | In Stock | - | - | - | - | - | IP65 | Other | - | None | None | Plastic | - | - | - | 0 | 1 | 1 | - | Yes | - | Plunger | Cable entry metrical | - | - | - | - | - | - | - | ||
![]() 106877 Eaton | In Stock | - | - | - | - | - | IP66 | Other | - | None | None | Plastic | - | - | - | 0 | 1 | 1 | - | Yes | - | Other | Cable entry metrical | - | - | - | - | - | - | - | ||
![]() 1860016 Eaton | In Stock | - | - | Plastic | - | - | IP3X | Other | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | Black | 50 | - | 550 | - | 220 | ||
![]() 284188 Eaton | In Stock | - | - | Steel | - | - | IP30 | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 2000 | - | 40 | - | 430 | ||
![]() 284191 Eaton | In Stock | - | - | Steel | - | - | IP30 | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 2000 | - | 40 | - | 600 | ||
![]() 284202 Eaton | In Stock | - | - | Steel | - | - | IP55 | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 2000 | - | 60 | - | 610 | ||
![]() 292441 Eaton | In Stock | - | - | Steel | - | - | IP30 | Other | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 45 | - | 710 | - | 615 | ||
![]() 292443 Eaton | In Stock | - | - | Steel | - | - | Other | Other | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 45 | - | 1210 | - | 615 | ||
![]() 292459 Eaton | In Stock | - | - | Steel | - | - | IP30 | Other | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 45 | - | 1510 | - | 615 | ||
![]() 292452 Eaton | In Stock | - | - | Steel | - | - | IP30 | Other | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 45 | - | 1010 | - | 415 | ||
![]() 106374 Eaton | In Stock | - | - | Steel | - | - | IP30 | Other | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 45 | - | 1710 | - | 415 | ||
![]() 292457 Eaton | In Stock | - | - | Steel | - | - | IP30 | Other | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 45 | - | 1010 | - | 615 | ||
![]() 112321 Eaton | In Stock | - | - | Steel | - | - | IP55 | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 650 | - | 50 | - | 1210 | ||
![]() 101574 Eaton | In Stock | - | - | Plastic | - | - | Other | Other | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 45 | - | 205 | - | 245 | ||
![]() 284185 Eaton | In Stock | - | - | Steel | - | - | IP55 | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 1960 | - | 35 | - | 580 | ||
![]() 284197 Eaton | In Stock | - | - | Steel | - | - | IP55 | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | 650 | - | 50 | - | 1210 |