- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMA2512R1800FEN Eaton - Electronics Division | 2857 | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 180 mOhms | Metal Element | Current Sense | 2W | Resistors | 2 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.9 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MFLA1206R8200FS Eaton - Electronics Division | 1253 | - | - | 1206 (3216 Metric) | 1206 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFLA | 0.122" L x 0.061" W (3.10mm x 1.55mm) | ±1% | 2 | - | ±100ppm/°C | - | 820 mOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() MFL0805R0390FS Eaton - Electronics Division | In Stock | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.079" L x 0.051" W (2.00mm x 1.30mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Low Sensing Resistance | 39 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.62 mm | 0.028" (0.71mm) | 2 mm | 1.35 mm | - | ||
![]() MFHA2512R5100FE Eaton - Electronics Division | 1669 | - | - | 2512 (6432 Metric) | 2512 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFHA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | - | ±100ppm/°C | - | 510 mOhms | Metal Film | - | 2W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() MFHA2512R2400FE Eaton - Electronics Division | 2993 | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFHA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Automotive Grade | 240 mOhms | Metal Film | Current Sense | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MFLA1206R9100FS Eaton - Electronics Division | 2281 | - | - | 1206 (3216 Metric) | 1206 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFLA | 0.122" L x 0.061" W (3.10mm x 1.55mm) | ±1% | 2 | - | ±100ppm/°C | - | 910 mOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() MFLA2010R3000FI Eaton - Electronics Division | In Stock | - | - | 2010 (5025 Metric) | 2010 | 2010 | 5025 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFLA | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 300 mOhms | Metal Film | Current Sense | 0.75W, 3/4W | Resistors | 750 mW (3/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 5 mm | 2.5 mm | AEC-Q200 | ||
![]() MFL0402R5100FP Eaton - Electronics Division | 16 |
| - | 0402 (1005 Metric) | 0402 | 0402 | 1005 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 510 mOhms | Metal Film | Current Sense | 0.063W, 1/16W | Resistors | 166 mW (1/6 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() MFL0603R2200FB Eaton - Electronics Division | 4045 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±200ppm/°C | - | 220 mOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.022" (0.55mm) | - | - | - | ||
![]() MFLA0805R2200FA Eaton - Electronics Division | 4548 | - | - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFLA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 220 mOhms | Metal Film | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.5 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MSMA1206R0150FCM Eaton - Electronics Division | 4912 | - | - | 1206 (3216 Metric) | 1206 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 170°C | MSMA | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | - | ±50ppm/°C | - | 15 mOhms | Metal Element | - | 1W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.031" (0.80mm) | - | - | AEC-Q200 | ||
![]() MFLA0805R6200FA Eaton - Electronics Division | 33 |
| - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFLA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 620 mOhms | Metal Film | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.5 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MSMA2512R0480FGN Eaton - Electronics Division | 50 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 48 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MFHA2512R4500FE Eaton - Electronics Division | In Stock | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFHA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Automotive Grade | 450 mOhms | Metal Film | Current Sense | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() CHSA5930R0003F Eaton - Electronics Division | 50 |
| - | 6030 (15075 Metric) | 5930 | 5931 | 15075 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | CHSA | 0.591" L x 0.299" W (15.00mm x 7.60mm) | ±1% | 2 | 2 Terminal | ±75ppm/°C | Metal Shunt Resistor | 0.3 mOhms | Metal Element | Current Sense | 10W | Resistors | 10 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.98 mm | 0.059" (1.49mm) | 15 mm | 7.6 mm | AEC-Q200 | ||
![]() MFL0603R0750FA Eaton - Electronics Division | In Stock | - | - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Low Sensing Resistance | 75 mOhms | Metal Film | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.5 mm | 0.024" (0.60mm) | 1.6 mm | 0.9 mm | - | ||
![]() MFLA2010R1500FI Eaton - Electronics Division | 33 |
| - | 2010 (5025 Metric) | 2010 | 2010 | 5025 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFLA | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 150 mOhms | Metal Film | Current Sense | 0.75W, 3/4W | Resistors | 750 mW (3/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 5 mm | 2.5 mm | AEC-Q200 | ||
![]() MFL0603R5000FB Eaton - Electronics Division | 3432 | - | - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 500 mOhms | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() MFL1210R2500FS Eaton - Electronics Division | In Stock | - | - | 1210 (3225 Metric) | 1210 | 1210 | 3225 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.100" W (3.10mm x 2.55mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 250 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.55 mm | 0.028" (0.70mm) | 3.1 mm | 2.55 mm | - | ||
![]() MFHA2512R3900FE Eaton - Electronics Division | 3432 | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFHA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Automotive Grade | 390 mOhms | Metal Film | Current Sense | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 6.4 mm | 3.2 mm | AEC-Q200 |