- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMA1225R0120FGM Eaton - Electronics Division | 33 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | 1225 (Reversed) | 3264 (Reversed) | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 12 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.9 mm | 0.045" (1.15mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() MFLA1206R3600FS Eaton - Electronics Division | 5904 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFLA | 0.122" L x 0.061" W (3.10mm x 1.55mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 360 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 3.1 mm | 1.55 mm | AEC-Q200 | ||
![]() MFL1206R0150FS Eaton - Electronics Division | 3456 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 15 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.62 mm | 0.032" (0.81mm) | 3.1 mm | 1.6 mm | - | ||
![]() MFLA0805R5100FA Eaton - Electronics Division | 4260 | - | - | 0805 (2012 Metric) | 0805 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFLA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | - | ±200ppm/°C | - | 510 mOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() MFHA1206R2500FC Eaton - Electronics Division | 5796 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFHA | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Automotive Grade | 250 mOhms | Metal Film | Current Sense | 1W | Resistors | 1 W | Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() MFL0603R3900FB Eaton - Electronics Division | 33 |
| - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 390 mOhms | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() MFL1206R0250FS Eaton - Electronics Division | 5032 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Low Sensing Resistance | 25 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.62 mm | 0.032" (0.81mm) | 3.1 mm | 1.6 mm | - | ||
![]() MSMA2512R0120FGM Eaton - Electronics Division | 33 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 12 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MFL0603R4000FB Eaton - Electronics Division | 4302 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | ±200ppm/°C | - | 400 mOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.022" (0.55mm) | - | - | - | ||
![]() MFLA0805R1800FA Eaton - Electronics Division | 33 |
| - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFLA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 180 mOhms | Metal Film | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.5 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MSMA1225R0090FGM Eaton - Electronics Division | 33 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±1% | 2 | - | ±50ppm/°C | - | 9 mOhms | Metal Element | - | 3W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.045" (1.15mm) | - | - | AEC-Q200 | ||
![]() MSMA2512R0080FGM Eaton - Electronics Division | 4008 | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 8 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MFLA2010R2200FI Eaton - Electronics Division | 4782 | - | - | 2010 (5025 Metric) | 2010 | 2010 | 5025 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | - | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 220 mOhms | Metal Film | Current Sense | 0.75W, 3/4W | Resistors | 750 mW (3/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 5 mm | 2.5 mm | AEC-Q200 | ||
![]() MFLA2010R2400FI Eaton - Electronics Division | 33 |
| - | 2010 (5025 Metric) | 2010 | 2010 | 5025 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFLA | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 240 mOhms | Metal Film | Current Sense | 0.75W, 3/4W | Resistors | 750 mW (3/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 5 mm | 2.5 mm | AEC-Q200 | ||
![]() MFLA2512R8000FC Eaton - Electronics Division | 33 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFLA | 0.248" L x 0.126" W (6.30mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 800 mOhms | Metal Film | Current Sense | 1W | Resistors | 1 W | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 6.3 mm | 3.2 mm | AEC-Q200 | ||
![]() MFL1210R3600FS Eaton - Electronics Division | 5136 | - | - | 1210 (3225 Metric) | 1210 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.100" W (3.10mm x 2.55mm) | ±1% | 2 | - | ±200ppm/°C | - | 360 mOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.028" (0.70mm) | - | - | - | ||
![]() MFL0805R0150FS Eaton - Electronics Division | 33 |
| - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.079" L x 0.051" W (2.00mm x 1.30mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 15 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.62 mm | 0.028" (0.71mm) | 2 mm | 1.35 mm | - | ||
![]() MSMA2512R0100FEN Eaton - Electronics Division | 3354 | - | - | 2512 (6432 Metric) | 2512 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | - | ±50ppm/°C | - | 10 mOhms | Metal Element | - | 2W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.031" (0.80mm) | - | - | AEC-Q200 | ||
![]() MFLA2010R4700FI Eaton - Electronics Division | 33 |
| - | 2010 (5025 Metric) | 2010 | 2010 | 5025 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFLA | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 470 mOhms | Metal Film | Current Sense | 0.75W, 3/4W | Resistors | 750 mW (3/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 5 mm | 2.5 mm | AEC-Q200 | ||
![]() MSMA2512R0090FEN Eaton - Electronics Division | 33 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 9 mOhms | Metal Element | Current Sense | 2W | Resistors | 2 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.031" (0.80mm) | 6.4 mm | 3.2 mm | AEC-Q200 |