- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFSA0612R0070FDM Eaton - Electronics Division | 33 |
| - | Wide 1206 (3216 Metric), 0612 | 0612 | 0612 (Reversed) | 1632 (Reversed) | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFSA | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Foil Resistor | 7 mOhms | Metal Foil | Current Sense | 1.5W | Resistors | 1.5 W | Metal Foil | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.5 mm | 0.028" (0.70mm) | 1.6 mm | 3.2 mm | AEC-Q200 | ||
![]() MFL1206R0680FS Eaton - Electronics Division | 33 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Low Sensing Resistance | 68 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.62 mm | 0.032" (0.81mm) | 3.1 mm | 1.6 mm | - | ||
![]() CHSA5930R0030F Eaton - Electronics Division | 33 |
| - | 6030 (15075 Metric) | 5930 | 5931 | 15075 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | CHSA | 0.591" L x 0.299" W (15.00mm x 7.60mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Shunt Resistor | 3 mOhms | Metal Element | Current Sense | 7W | Resistors | 7 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.32 mm | 0.036" (0.92mm) | 15 mm | 7.6 mm | AEC-Q200 | ||
![]() MSMA2512R0900FGN Eaton - Electronics Division | 3982 | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 90 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.9 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() CHSA2512R0003F Eaton - Electronics Division | 4824 | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 170°C | CHSA | 0.248" L x 0.122" W (6.30mm x 3.10mm) | ±1% | 2 | 2 Terminal | ±175ppm/°C | Metal Shunt Resistor | 0.3 mOhms | Metal Element | Current Sense | 6W | Resistors | 6 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 1 mm | 0.063" (1.60mm) | 6.3 mm | 3.1 mm | AEC-Q200 | ||
![]() MSMA0805R0090FSM Eaton - Electronics Division | 33 |
| - | 0805 (2012 Metric) | 0805 | 0805 | 2512 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 9 mOhms | Metal Element | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.7 mm | 0.035" (0.90mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MFL0603R0300FA Eaton - Electronics Division | 2082 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±1% | 2 | - | ±100ppm/°C | - | 30 mOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.024" (0.60mm) | - | - | - | ||
![]() MFL1210R3300FS Eaton - Electronics Division | 5646 | - | - | 1210 (3225 Metric) | 1210 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.100" W (3.10mm x 2.55mm) | ±1% | 2 | - | ±200ppm/°C | - | 330 mOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.028" (0.70mm) | - | - | - | ||
![]() MSMA2010R0200FDN Eaton - Electronics Division | 33 |
| - | 2010 (5025 Metric) | 2010 | 2010 | 5025 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 20 mOhms | Metal Element | Current Sense | 1.5W | Resistors | 1.5 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.031" (0.80mm) | 5 mm | 2.5 mm | AEC-Q200 | ||
![]() MSMA2512R0270FGM Eaton - Electronics Division | 33 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 27 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MST0805R0015FIM Eaton - Electronics Division | 33 |
| - | 0805 (2012 Metric) | 0805 | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | -55°C ~ 155°C | MST | 0.081" L x 0.051" W (2.05mm x 1.30mm) | ±1% | 2 | - | ±50ppm/°C | - | 1.5 mOhms | Metal Element | - | 0.75W, 3/4W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.020" (0.50mm) | - | - | - | ||
![]() MSNA0915R0200FCM Eaton - Electronics Division | 33 |
| - | Wide 1508 (3720 Metric), 0815 | 0915 | 0915 (Reversed) | 2338 (Reversed) | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSNA | 0.091" L x 0.148" W (2.30mm x 3.75mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 20 mOhms | Metal Element | Current Sense | 1W | Resistors | 1 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.7 mm | 0.035" (0.90mm) | 2.3 mm | 3.75 mm | AEC-Q200 | ||
![]() MSMA1225R0050FGM Eaton - Electronics Division | 33 |
| - | Wide 2512 (6432 Metric), 1225 | 1225 | 1225 (Reversed) | 3264 (Reversed) | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 5 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.9 mm | 0.045" (1.15mm) | 3.2 mm | 6.4 mm | AEC-Q200 | ||
![]() MFL1210R8200FS Eaton - Electronics Division | 3022 | - | - | 1210 (3225 Metric) | 1210 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.100" W (3.10mm x 2.55mm) | ±1% | 2 | - | ±200ppm/°C | - | 820 mOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.028" (0.70mm) | - | - | - | ||
![]() MSMA2512R0600FGM Eaton - Electronics Division | 33 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 60 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.9 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MSMA0805R0015FSM Eaton - Electronics Division | 33 |
| - | 0805 (2012 Metric) | 0805 | 0805 | 2512 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 1.5 mOhms | Metal Element | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.7 mm | 0.035" (0.90mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MFLA1206R4000FS Eaton - Electronics Division | 3918 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFLA | 0.122" L x 0.061" W (3.10mm x 1.55mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 400 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 3.1 mm | 1.55 mm | AEC-Q200 | ||
![]() MFL0402R8200FP Eaton - Electronics Division | 6089 | - | - | 0402 (1005 Metric) | 0402 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | - | ±200ppm/°C | - | 820 mOhms | Metal Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.016" (0.40mm) | - | - | - | ||
![]() MFL1206R0330FS Eaton - Electronics Division | 1759 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Low Sensing Resistance | 33 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.62 mm | 0.032" (0.81mm) | 3.1 mm | 1.6 mm | - | ||
![]() CHSA5930R0005F Eaton - Electronics Division | 304 | - | - | 6030 (15075 Metric) | 5930 | 5931 | 15075 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 170°C | CHSA | 0.591" L x 0.299" W (15.00mm x 7.60mm) | ±1% | 2 | 2 Terminal | ±75ppm/°C | Metal Shunt Resistor | 0.5 mOhms | Metal Element | Current Sense | 10W | Resistors | 10 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.56 mm | 0.046" (1.16mm) | 15 mm | 7.6 mm | AEC-Q200 |