- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFHA2512R1000FE Eaton - Electronics Division | 249 | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFHA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Automotive Grade | 100 mOhms | Metal Film | Current Sense | 2W | Resistors | 2 W | Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MFL1210R1600FS Eaton - Electronics Division | 18 |
| - | 1210 (3225 Metric) | 1210 | 1210 | 3225 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.100" W (3.10mm x 2.55mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 160 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.55 mm | 0.028" (0.70mm) | 3.1 mm | 2.55 mm | - | ||
![]() MSMA2512R0800FGN Eaton - Electronics Division | 3205 | - | - | 2512 (6432 Metric) | 2512 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | - | ±50ppm/°C | - | 80 mOhms | Metal Element | - | 3W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MFHA1206R5100FC Eaton - Electronics Division | 3919 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFHA | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Automotive Grade | 510 mOhms | Metal Film | Current Sense | 1W | Resistors | 1 W | Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() MSMA1206R0220FCM Eaton - Electronics Division | In Stock | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 22 mOhms | Metal Element | Current Sense | 1W | Resistors | 1 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.75 mm | 0.031" (0.80mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() MFLA0805R1200FA Eaton - Electronics Division | 18 |
| - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFLA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 120 mOhms | Metal Film | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.5 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MSNA0915R0200FCN Eaton - Electronics Division | 3209 | - | - | Wide 1508 (3720 Metric), 0815 | 0915 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 170°C | MSNA | 0.091" L x 0.148" W (2.30mm x 3.75mm) | ±1% | 2 | - | ±50ppm/°C | - | 20 mOhms | Metal Element | - | 1W | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.035" (0.90mm) | - | - | AEC-Q200 | ||
![]() MFL0603R0500FA Eaton - Electronics Division | 3073 | - | - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Low Sensing Resistance | 50 mOhms | Metal Film | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.5 mm | 0.024" (0.60mm) | 1.6 mm | 0.9 mm | - | ||
![]() MFL1210R1100FS Eaton - Electronics Division | 18 |
| - | 1210 (3225 Metric) | 1210 | 1210 | 3225 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.100" W (3.10mm x 2.55mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 110 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.55 mm | 0.028" (0.70mm) | 3.1 mm | 2.55 mm | - | ||
![]() MFL0603R0250FA Eaton - Electronics Division | 26 |
| - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Low Sensing Resistance | 25 mOhms | Metal Film | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.5 mm | 0.024" (0.60mm) | 1.6 mm | 0.9 mm | - | ||
![]() MFL0603R0820FA Eaton - Electronics Division | 26 |
| - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Low Sensing Resistance | 82 mOhms | Metal Film | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.5 mm | 0.024" (0.60mm) | 1.6 mm | 0.9 mm | - | ||
![]() MFL1210R1200FS Eaton - Electronics Division | 26 |
| - | 1210 (3225 Metric) | 1210 | 1210 | 3225 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.100" W (3.10mm x 2.55mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Sensing Resistance | 120 mOhms | Metal Film | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.55 mm | 0.028" (0.70mm) | 3.1 mm | 2.55 mm | - | ||
![]() MFLA2512R3600FC Eaton - Electronics Division | 26 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFLA | 0.248" L x 0.126" W (6.30mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Metal Film Resistor | 360 mOhms | Metal Film | Current Sense | 1W | Resistors | 1 W | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.55 mm | 0.026" (0.65mm) | 6.3 mm | 3.2 mm | AEC-Q200 | ||
![]() MFSA0603R0090FSM Eaton - Electronics Division | 26 |
| - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 155°C | MFSA | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Foil Resistor | 9 mOhms | Metal Foil | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal Foil | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.7 mm | 0.035" (0.90mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() MFL0603R0680FA Eaton - Electronics Division | 6535 |
| - | 0603 (1608 Metric) | 0603 | 0603 | 1608 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Low Sensing Resistance | 68 mOhms | Metal Film | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense, Moisture Resistant | 0.5 mm | 0.024" (0.60mm) | 1.6 mm | 0.9 mm | - | ||
![]() MSMA2512R0090FGM Eaton - Electronics Division | 26 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6432 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 9 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.043" (1.10mm) | 6.4 mm | 3.2 mm | AEC-Q200 | ||
![]() MFSA0402R0100FAM Eaton - Electronics Division | 7809 | - | - | 0402 (1005 Metric) | 0402 | 0402 | 1005 | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | -55°C ~ 125°C | MFSA | 0.039" L x 0.022" W (1.00mm x 0.55mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Metal Foil Resistor | 10 mOhms | Metal Foil | Current Sense | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Metal Foil | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.45 mm | 0.022" (0.55mm) | 1 mm | 0.55 mm | AEC-Q200 | ||
![]() MSMA0805R0090FSM Eaton - Electronics Division | 33 |
| - | 0805 (2012 Metric) | 0805 | 0805 | 2512 | + 170 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR) | Active | -55°C ~ 170°C | MSMA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Metal Strip Resistor | 9 mOhms | Metal Element | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal Strip | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.7 mm | 0.035" (0.90mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MFL0603R0300FA Eaton - Electronics Division | 2082 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFL | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±1% | 2 | - | ±100ppm/°C | - | 30 mOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.024" (0.60mm) | - | - | - | ||
![]() MFL1210R3300FS Eaton - Electronics Division | 5646 | - | - | 1210 (3225 Metric) | 1210 | - | - | - | Eaton - Electronics Division | - | - | - | Active | -55°C ~ 155°C | MFL | 0.122" L x 0.100" W (3.10mm x 2.55mm) | ±1% | 2 | - | ±200ppm/°C | - | 330 mOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.028" (0.70mm) | - | - | - |