- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Adjustment range undelayed short-circuit release | Contact Sizes | Degree of protection (IP) | Device construction | Lead Free Status / RoHS Status | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | With lock | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 123370 Eaton | In Stock | - | - | - | - | - | - | - | - | 3200 - 19200 | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 800 - 1600 | 1600 | - | Push button | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149982 Eaton | In Stock | - | - | - | - | - | - | - | - | 2000 - 12000 | - | IP20 | Built-in device slide-in technique (withdrawable) | - | 0 | 0 | 500 - 1000 | 1000 | - | Push button | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183344 Eaton | In Stock | - | - | - | - | - | - | - | - | 2500 - 18750 | - | IP31 | Built-in device slide-in technique (withdrawable) | - | 0 | 0 | 500 - 1250 | 1250 | - | Push button | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192230 Eaton | In Stock | - | - | - | - | - | - | - | - | 600 - 6000 | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 120 - 300 | 300 | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 290355 Eaton | In Stock | - | - | - | - | - | - | - | - | 350 - 350 | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 15 - 20 | 20 | - | Rocker lever | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149726 Eaton | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | 2000 - 12000 | 22D | IP20 | Built-in device fixed built-in technique | -- | 0 | 0 | 500 - 1000 | 1000 | - | Push button | Rail connection | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Receptacle Housing | For Female Sockets | 22 | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | Electroless Nickel | 12-35 | Silver | Contacts Not Included | -- | -- | -- | - | - | -- | ||
![]() 174292 Eaton | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum | Steel | -- | - | 20 | - | - | -- | - | - | - | - | - | - | - | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | Receptacle Housing | For Male Pins | 8 | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | Electroless Nickel | 12-8 | Silver | Contacts Not Included | -- | -- | -- | 1750 | 760 | -- | ||
![]() 183811 Eaton | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | 2000 - 15000 | 20 | IP31 | Built-in device fixed built-in technique | -- | 0 | 0 | 400 - 1000 | 1000 | - | Push button | Rail connection | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Receptacle Housing | For Male Pins | 26 | Bayonet Lock | Crimp | D | Unshielded | Environment Resistant | Cadmium over Nickel | 16-26 | Olive Drab | Contacts Not Included | -- | -- | -- | - | - | -- | ||
![]() 107813 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | 8 - 10 | 20 | IP20 | Built-in device fixed built-in technique | -- | 0 | 0 | 35 - 35 | 35 | - | Rocker lever | Frame clamp | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | Plug Housing | For Female Sockets | 3 | Bayonet Lock | Crimp | W | Shielded | Environment Resistant | Electroless Nickel | 8-33 | Silver | Contacts Not Included | -- | -- | Coupling Nut, Ground | - | - | -- | ||
![]() 168465 Eaton | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | 1920 - 19200 | 16 (2), 20 (21) | IP20 | Built-in device plug-in technique | -- | 0 | 0 | 250 - 320 | 320 | - | Rocker lever | Screw connection | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | Active | -- | Receptacle Housing | For Male Pins | 23 | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | Cadmium over Nickel | 17-99 | Olive Drab | Contacts Not Included | -- | -- | -- | - | - | -- | ||
![]() 123374 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | -- | 2500 - 15000 | 22D | IP20 | Built-in device fixed built-in technique | -- | 0 | 0 | 625 - 1250 | 1250 | - | Push button | Rail connection | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Plug Housing | For Male Pins | 6 | Bayonet Lock | Crimp | A | Unshielded | Environment Resistant | Cadmium over Nickel | 8-35 | Olive Drab | Contacts Not Included | -- | -- | Coupling Nut | - | - | -- | ||
![]() 149901 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | 1600 - 9600 | 16 | IP20 | Built-in device fixed built-in technique | -- | 0 | 0 | 400 - 800 | 800 | - | Push button | Rail connection | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | Plug Housing | For Male Pins | 16 | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | Electroless Nickel | 20-16 | Silver | Contacts Not Included | -- | -- | Coupling Nut | - | - | -- | ||
![]() 271135 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | 3000 - 3000 | 20 | IP20 | Built-in device fixed built-in technique | -- | 0 | 0 | 250 - 250 | 250 | - | Rocker lever | Screw connection | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | Plug Housing | For Male Pins | 10 | Bayonet Lock | Crimp | W | Shielded | Environment Resistant | Electroless Nickel | 12-10 | Silver | Contacts Not Included | -- | -- | Coupling Nut, Ground | - | - | -- | ||
![]() 191545 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | 2 - 11 | 12 (3), 16 (6) | IP20 | Built-in device slide-in technique (withdrawable) | -- | 0 | 0 | 100 - 250 | 250 | - | Rocker lever | Other | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | Active | -- | Receptacle Housing | For Female Sockets | 9 | Threaded | Crimp | N (Normal) | Unshielded | Fluid Resistant | Electroless Nickel | 20-18 | Silver | Contacts Not Included | -- | -- | -- | - | - | -- | ||
![]() 168468 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | 6 - 10 | 8 (2), 12 (3) | IP20 | Built-in device plug-in technique | -- | 0 | 0 | 400 - 500 | 500 | - | Rocker lever | Screw connection | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | Active | -- | Receptacle Housing | For Female Sockets | 5 | Threaded | Crimp | Y | Unshielded | Fluid Resistant | Electroless Nickel | 20-14 | Silver | Contacts Not Included | -- | -- | -- | - | - | -- | ||
![]() 176737 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | 0 - 0 | 16 (1), 20 (14) | IP20 | - | -- | 0 | 0 | - | 630 | - | Rocker lever | - | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | Plug Housing | For Female Sockets | 15 | Bayonet Lock | Crimp | X | Shielded | Environment Resistant | Electroless Nickel | 14-15 | Silver | Contacts Not Included | -- | -- | Coupling Nut, Ground | - | - | -- | ||
![]() 269230 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | 350 - 350 | 16 (1), 20 (14) | IP20 | Built-in device fixed built-in technique | -- | 0 | 0 | 25 - 32 | 32 | - | Rocker lever | Screw connection | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | Plug Housing | For Female Sockets | 15 | Bayonet Lock | Crimp | W | Shielded | Environment Resistant | Cadmium | 14-15 | Olive Drab | Contacts Not Included | -- | -- | Coupling Nut, Ground | - | - | -- | ||
![]() 191543 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | 1260 - 10080 | 12 (12), 16 (12) | IP20 | Built-in device plug-in technique | -- | 0 | 0 | 252 - 630 | 630 | - | Rocker lever | Other | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | Plug Housing | For Male Pins | 24 | Bayonet Lock | Crimp | N (Normal) | Shielded | Environment Resistant | Electroless Nickel | 25-24 | Silver | Contacts Not Included | -- | -- | Coupling Nut | - | - | -- | ||
![]() 168480 Eaton | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | 500 - 2750 | 22D | IP20 | Built-in device plug-in technique | -- | 0 | 0 | 125 - 250 | 250 | - | Rocker lever | Screw connection | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Receptacle Housing | For Female Sockets | 22 | Bayonet Lock | Crimp | D | Unshielded | Environment Resistant | Cadmium over Nickel | 12-35 | -- | Contacts Not Included | -- | -- | -- | - | - | -- | ||
![]() 189693 Eaton | In Stock | - | - | - | - | - | - | - | - | 2 - 18 | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 40 - 100 | 100 | Non-Compliant | Rocker lever | Screw connection | No | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |