- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Explosion safety category for dust | Explosion safety category for gas | Material housing | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Rated permanent current Iu | Suitable for safety functions | Type of control element | Type of electric connection | Type of electrical connection of main circuit | With integrated under voltage release | Series | Part Status | Type | Depth | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10250T201NC4N Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 292461 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP30 | Other | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | 45 | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | -- | -- | -- | 710 | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 284205 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP30 | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | 650 | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | -- | -- | -- | 40 | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 106794 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP66/IP67 | Other | - | None | None | Plastic | - | - | - | 0 | 1 | 1 | - | - | Yes | Roller lever | Cable entry metrical | - | - | pushPIN™ | Active | Top Mount | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 290379 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 3200 - 19200 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 800 - 1600 | 1600 | - | Rocker lever | - | Screw connection | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.590 (15.00mm) | 6.54°C/W @ 100 LFM | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 191408 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 - 18 | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | 0 | 0 | - | - | - | 100 - 250 | 250 | - | Rocker lever | - | Other | No | pushPIN™ | Active | Top Mount | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | -- | -- | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 149676 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 8000 - 48000 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 2000 - 4000 | 4000 | - | Push button | - | Rail connection | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.590 (15.00mm) | 6.54°C/W @ 100 LFM | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 191346 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 - 11 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 100 - 250 | 250 | - | Rocker lever | - | Screw connection | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 192273 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 1260 - 10080 | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | 0 | 0 | - | - | - | 252 - 630 | 630 | - | Rocker lever | - | Other | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.394 (10.00mm) | 23.98°C/W @ 100 LFM | -- | -- | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 269164 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 600 - 1000 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 100 - 100 | 100 | - | Rocker lever | - | Screw connection | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.236 (6.00mm) | 15.83°C/W @ 100 LFM | -- | -- | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 193299 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 - 18 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 20 - 40 | 40 | - | Rocker lever | - | Screw connection | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.236 (6.00mm) | 15.83°C/W @ 100 LFM | -- | -- | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 269185 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 6 - 10 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 150 - 150 | 150 | - | Rocker lever | - | Screw connection | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.236 (6.00mm) | 15.83°C/W @ 100 LFM | -- | -- | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 153387 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 6 - 10 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 70 - 70 | 70 | - | Rocker lever | - | Frame clamp | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.236 (6.00mm) | 15.83°C/W @ 100 LFM | -- | -- | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 183736 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2500 - 18750 | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | 0 | 0 | - | - | - | 500 - 1250 | 1250 | - | Push button | - | Rail connection | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 192269 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 - 12 | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | 0 | 0 | - | - | - | 160 - 400 | 400 | - | Rocker lever | - | Other | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.236 (6.00mm) | 15.83°C/W @ 100 LFM | -- | -- | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 192038 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 - 18 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 20 - 25 | 25 | - | Rocker lever | - | Screw connection | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.984 (25.00mm) | 10.79°C/W @ 100 LFM | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 271132 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2100 - 2100 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 175 - 175 | 175 | - | Rocker lever | - | Screw connection | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 191637 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 - 12 | IP20 | - | Built-in device plug-in technique | - | - | - | - | 0 | 0 | - | - | - | 100 - 250 | 250 | - | Rocker lever | - | Other | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.984 (25.00mm) | 10.79°C/W @ 100 LFM | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 271421 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 960 - 1600 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 125 - 160 | 160 | - | Rocker lever | - | Screw connection | No | pushPIN™ | Active | Top Mount | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | -- | -- | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 290362 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 600 - 1000 | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | 80 - 100 | 100 | - | Rocker lever | - | Screw connection | No | pushPIN™ | Active | Top Mount | - | Push Pin | 0.394 (10.00mm) | 20.17°C/W @ 100 LFM | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) |