- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Adjustment range undelayed short-circuit release | Base Product Number | Contact Sizes | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Explosion safety category for dust | Explosion safety category for gas | Lead Free Status / RoHS Status | Material housing | Mfr | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Package | Product Status | Rated permanent current Iu | RoHS | Suitable for safety functions | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage, Rating | With integrated under voltage release | With lock | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Power Rating | Contact Type | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Housing Color | Failure Rate | Note | Shell Size, MIL | Includes | Features | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 183761 Eaton | In Stock | - | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | - | - | - | 6400 - 48000 | D38999/24JJ | 16 (20), 20 (23) | IP31 | - | Built-in device fixed built-in technique | - | - | - | - | Amphenol Aerospace Operations | - | 0 | 0 | - | - | - | 1280 - 3200 | Bulk | Active | 3200 | - | - | Push button | - | Rail connection | - | No | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 43 | - | - | - | - | - | Threaded | - | Crimp | - | C | Shielded | Environment Resistant | - | Cadmium | 25-43 | Olive Drab | - | Contacts Not Included | J | - | - | - | - | - | - | - | - | - | ||
![]() 192222 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 - 12 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | PEI-Genesis | - | 0 | 0 | - | - | - | 100 - 250 | Bulk | Active | 250 | - | - | Rocker lever | - | Screw connection | - | No | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109673 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1920 - 3200 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | PEI-Genesis | - | 0 | 0 | - | - | - | 250 - 320 | Bulk | Active | 320 | - | - | Rocker lever | - | Screw connection | - | No | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149792 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3200 - 19200 | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | PEI-Genesis | - | 0 | 0 | - | - | - | 800 - 1600 | Bulk | Active | 1600 | - | - | Push button | - | Rail connection | - | No | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 147393 Eaton | In Stock | - | - | - | - | - | Wide 2010 (5025 Metric), 1020 | - | - | - | 1020 | - | - | - | - | 6 - 10 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | TE Connectivity Passive Product | - | 0 | 0 | - | - | - | 125 - 160 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 160 | - | - | Rocker lever | - | Frame clamp | - | No | - | -55°C ~ 155°C | - | 3430 | 0.096 L x 0.197 W (2.45mm x 5.00mm) | ±1% | - | - | 2 | ±100ppm/°C | - | - | 150 Ohms | - | - | - | Thick Film | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.030 (0.75mm) | - | - | - | AEC-Q200 | ||
![]() 189693 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 - 18 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | - | - | 40 - 100 | - | - | 100 | Non-Compliant | - | Rocker lever | - | Screw connection | - | No | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192189 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 - 18 | - | - | IP20 | - | Built-in device plug-in technique | - | - | - | - | - | - | 0 | 0 | - | - | - | 20 - 25 | - | - | 25 | - | - | Rocker lever | - | Other | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149972 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 - 48000 | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | 0 | 0 | - | - | - | 2000 - 4000 | - | - | 4000 | - | - | Push button | - | Rail connection | 100 V | No | - | - | - | - | - | 0.25 % | - | - | - | 50 ppm/°C | - | - | 1.58 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 283221 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600 - 9600 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | - | - | 400 - 800 | - | - | 800 | - | - | Rocker lever | - | Screw connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111286 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 645 | - | - | 318 | - | - | ||
![]() 271141 Eaton | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | 2400 - 14400 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | - | - | 1200 - 1200 | - | - | 1200 | Compliant | - | Rocker lever | - | Screw connection | - | No | - | - | - | - | - | 10 % | - | - | 2 | 300 ppm/°C | - | - | 10 Ω | - | 275 °C | -65 °C | Wirewound | - | - | - | 3 W | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | 4.32 mm | - | - | 18.415 mm | - | - | - | ||
![]() 150030 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminium | - | - | - | 2000 - 12000 | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | 0 | 0 | - | - | - | 500 - 1000 | - | - | 1000 | Non-Compliant | - | Push button | - | Rail connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183745 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3200 - 24000 | - | - | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | 0 | 0 | - | - | - | 640 - 1600 | - | - | 1600 | - | - | Push button | - | Rail connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 268239 Eaton | In Stock | - | - | - | Push Pin | - | - | - | - | - | - | Aluminium | - | Fins, Square | ASIC | - | - | - | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.9948 mm | 59.9948 mm | - | - | ||
![]() 149726 Eaton | In Stock | - | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | -- | - | - | 2000 - 12000 | - | 22D | IP20 | - | Built-in device fixed built-in technique | - | - | -- | - | - | - | 0 | 0 | - | - | - | 500 - 1000 | - | - | 1000 | - | - | Push button | - | Rail connection | - | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 22 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | Electroless Nickel | 12-35 | Silver | - | Contacts Not Included | -- | -- | -- | - | - | - | - | - | -- | - | ||
![]() 174292 Eaton | In Stock | - | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | Steel | -- | - | - | - | - | 20 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 8 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | Electroless Nickel | 12-8 | Silver | - | Contacts Not Included | -- | -- | -- | - | 1750 | - | - | 760 | -- | - | ||
![]() 183811 Eaton | In Stock | - | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | -- | - | - | 2000 - 15000 | - | 20 | IP31 | - | Built-in device fixed built-in technique | - | - | -- | - | - | - | 0 | 0 | - | - | - | 400 - 1000 | - | - | 1000 | - | - | Push button | - | Rail connection | - | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 26 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | D | Unshielded | Environment Resistant | - | Cadmium over Nickel | 16-26 | Olive Drab | - | Contacts Not Included | -- | -- | -- | - | - | - | - | - | -- | - | ||
![]() 284200 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | IP55 | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1955 | - | - | - | - | - | - | - | - | - | 40 | - | - | 820 | - | - | ||
![]() 106858 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | Other | - | None | None | - | Plastic | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | Yes | Other | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110305 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1920 - 3200 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | - | - | 250 - 320 | - | - | 320 | - | - | Rocker lever | - | Frame clamp | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |