- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Adjustment range undelayed short-circuit release | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dim | Explosion safety category for dust | Explosion safety category for gas | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Overload release current setting | Rated permanent current Iu | Suitable for safety functions | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | With integrated under voltage release | With lock | Series | Part Status | Type | Depth | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Durability | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 269175 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 8 - 10 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 40 - 40 | 40 | - | - | Rocker lever | - | Screw connection | No | - | pushPIN™ | Active | Top Mount | - | Push Pin | 0.984 (25.00mm) | 10.79°C/W @ 100 LFM | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 109953 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 6 - 10 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 50 - 63 | 63 | - | - | Rocker lever | - | Frame clamp | No | - | pushPIN™ | Active | Top Mount | - | Push Pin | 0.394 (10.00mm) | 20.17°C/W @ 100 LFM | - | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 281562 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 750 - 1250 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 100 - 125 | 125 | - | - | Rocker lever | - | Frame clamp | No | - | pushPIN™ | Active | Top Mount | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | - | -- | -- | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 199176 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 420 - 420 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 25 - 25 | 25 | - | - | Turn button | - | Spring clamp connection | No | - | pushPIN™ | Active | Top Mount | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | - | -- | -- | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 177191 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Other | - | - | None | None | Plastic | - | - | - | - | - | 0 | 1 | 1 | - | - | - | Yes | - | Plunger | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284183 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | IP55 | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | 40 | - | 410 | ||
![]() 266118 Eaton | In Stock | - | - | Plastic | - | - | - | - | Cage clamp connector | 1pc(s) | IP66/IP67 | Other | - | (L x W x H) 33.5 x 31 x 61 mm | None | None | Plastic | +70°C | -25°C | - | - | - | 0 | 1 | 1 | Tappet | - | - | Yes | 6A | Roller cam | Cable entry metrical | - | - | - | - | - | LS-11S/P | 33.5mm | - | - | - | >8 x 10<sup> 6</sup> cycles | - | - | - | 61mm | 33.5mm | 31mm | ||
![]() 149701 Eaton | In Stock | - | - | - | - | - | - | 1600 - 9600 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 400 - 800 | 800 | - | - | Push button | - | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149995 Eaton | In Stock | - | - | - | - | - | - | 6400 - 38400 | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 1600 - 3200 | 3200 | - | - | Push button | - | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 152543 Eaton | In Stock | - | - | - | - | - | - | 340 - 340 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 40 - 40 | 40 | - | - | Rocker lever | - | Frame clamp | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109954 Eaton | In Stock | - | - | - | - | - | - | 6 - 10 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 63 - 80 | 80 | - | - | Rocker lever | - | Frame clamp | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 269287 Eaton | In Stock | - | - | - | - | - | - | 900 - 3600 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 450 - 450 | 450 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 113413 Eaton | In Stock | - | - | - | - | - | - | 800 - 4400 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 200 - 400 | 400 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187916 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 1307 | - | 1107 | ||
![]() 183714 Eaton | In Stock | - | - | - | - | - | - | 4000 - 30000 | - | - | IP31 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 800 - 2000 | 2000 | - | - | Push button | - | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192026 Eaton | In Stock | - | - | - | - | - | - | 3000 - 5000 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 400 - 500 | 500 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183808 Eaton | In Stock | - | - | - | - | - | - | 6400 - 48000 | - | - | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 1280 - 3200 | 3200 | - | - | Push button | - | Rail connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 191387 Eaton | In Stock | - | - | - | - | - | - | 2 - 11 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 160 - 400 | 400 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 271159 Eaton | In Stock | - | - | - | - | - | - | 2400 - 14400 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 630 - 1200 | 1200 | - | - | Rocker lever | - | Screw connection | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 292908 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 490 |