- Degree of protection (IP)
- Type of control element
- With integrated under voltage release
- Overload release current setting
- Rated permanent current Iu
- Device construction
- Adjustment range undelayed short-circuit release
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Width
- Height
Attribute column
Manufacturer
Eaton Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Adjustment range undelayed short-circuit release | Contact Sizes | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Lead Free Status / RoHS Status | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 168468 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | 6 - 10 | 8 (2), 12 (3) | IP20 | - | Built-in device plug-in technique | -- | - | 0 | 0 | 400 - 500 | 500 | Rocker lever | Screw connection | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | Active | -- | Receptacle Housing | For Female Sockets | 5 | Threaded | Crimp | Y | Unshielded | Fluid Resistant | - | Electroless Nickel | 20-14 | Silver | Contacts Not Included | -- | -- | -- | - | - | -- | ||
![]() 176737 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | 0 - 0 | 16 (1), 20 (14) | IP20 | - | - | -- | - | 0 | 0 | - | 630 | Rocker lever | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | Plug Housing | For Female Sockets | 15 | Bayonet Lock | Crimp | X | Shielded | Environment Resistant | - | Electroless Nickel | 14-15 | Silver | Contacts Not Included | -- | -- | Coupling Nut, Ground | - | - | -- | ||
![]() 269230 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | 350 - 350 | 16 (1), 20 (14) | IP20 | - | Built-in device fixed built-in technique | -- | - | 0 | 0 | 25 - 32 | 32 | Rocker lever | Screw connection | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | Plug Housing | For Female Sockets | 15 | Bayonet Lock | Crimp | W | Shielded | Environment Resistant | - | Cadmium | 14-15 | Olive Drab | Contacts Not Included | -- | -- | Coupling Nut, Ground | - | - | -- | ||
![]() 191543 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | 1260 - 10080 | 12 (12), 16 (12) | IP20 | - | Built-in device plug-in technique | -- | - | 0 | 0 | 252 - 630 | 630 | Rocker lever | Other | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Male Pins | 24 | Bayonet Lock | Crimp | N (Normal) | Shielded | Environment Resistant | - | Electroless Nickel | 25-24 | Silver | Contacts Not Included | -- | -- | Coupling Nut | - | - | -- | ||
![]() 168480 Eaton | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | 500 - 2750 | 22D | IP20 | - | Built-in device plug-in technique | -- | - | 0 | 0 | 125 - 250 | 250 | Rocker lever | Screw connection | No | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Female Sockets | 22 | Bayonet Lock | Crimp | D | Unshielded | Environment Resistant | - | Cadmium over Nickel | 12-35 | -- | Contacts Not Included | -- | -- | -- | - | - | -- | ||
![]() 10250T201NC4N Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284215 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP30 | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | - | - | - | - | - | 40 | 610 | - | ||
![]() 284203 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP55 | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | 40 | 435 | - | ||
![]() 284701 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP55 | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | 40 | 810 | - | ||
![]() 284216 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP30 | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | - | - | - | - | - | 50 | 810 | - | ||
![]() 292454 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP30 | Other | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 1510 | 415 | - | ||
![]() 292449 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP30 | Other | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 1510 | 815 | - | ||
![]() 293575 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP30 | Other | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 1510 | 415 | - | ||
![]() 292447 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP30 | Other | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 1010 | 815 | - | ||
![]() 293573 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP30 | Other | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 1210 | 415 | - | ||
![]() 293587 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP30 | Other | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 1210 | 615 | - | ||
![]() 106425 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP30 | Other | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 2010 | 615 | - | ||
![]() 112327 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP55 | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | - | - | - | - | - | 50 | 460 | - | ||
![]() 112328 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP55 | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | - | - | - | - | - | 50 | 610 | - | ||
![]() 106375 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | IP30 | Other | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 2010 | 415 | - |