- Cable entry
- Degree of protection (IP), front side
- Part Status
- Rated permanent current Iu
- Series
- Type of control element
- Type of electrical connection of main circuit
- Connector Type
- Features
- Lead Free Status / RoHS Status
- Length
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Eaton RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Accessory | Cable entry | Contact Sizes | Degree of protection (IP), front side | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Rated permanent current Iu | RoHS | Spare part | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Contact Finish | Housing Color | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Cable Termination | Usage | Pitch - Connector | Pitch - Cable | Includes | Number of Gangs | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 161722 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | IP40 | - | - | - | 630 | - | - | - | Long turning handle | Screw connection | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.58°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 163812 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Side | - | IP40 | - | - | - | 160 | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C47 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | -- | Socket to Socket | - | 26 | Multiple, Ribbon | 2 | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | - | - | - | -- | - | - | 1.50 (457.20mm) | - | 30.0µin (0.76µm) | - | ||
![]() W3008 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | - | - | - | No | - | 20 | - | -- | - | - | - | - | No | Other | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | Plug Housing | For Male Pins | 10 | - | - | Bayonet Lock | Crimp | X | Shielded | Environment Resistant | 220 | Cadmium | 12-10 | - | Olive Drab | Contacts Not Included | - | - | - | -- | - | - | - | - | -- | - | - | - | Coupling Nut, Ground | - | 5 | - | 150 | - | -- | ||
![]() 163802 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Side | - | IP40 | - | Staco Energy | 1020BCT-3 | 160 | No | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - |