- Features
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Series
- Applications
- Capacitance
- Connector Type
- Contact Shape
- Contact Sizes
Attribute column
Manufacturer
Eaton RF Evaluation and Development Kits, Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Failure Rate | Lead Spacing | Note | Shell Size, MIL | Lead Style | Includes | Features | Height Seated (Max) | Thickness (Max) | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2633 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Composite | Plastic | 16 | -- | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | - | - | Active | -- | - | Plug Housing | For Female Sockets | 11 | - | - | Threaded | Crimp | C | Shielded | Environment Resistant | Chromate over Cadmium | 19-11 | Olive Drab | - | - | Contacts Not Included | F | - | -- | Coupling Nut, Self Locking | - | - | -- | - | ||
![]() 746 Eaton | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Lead free / RoHS Compliant | 16V | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±5% | - | 1 (Unlimited) | X7R | - | - | - | General Purpose | 0.018µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | - |