- Degree of protection (IP)
- Voltage type
- Degree of protection (NEMA)
- Material housing
- Ambient temperature
- Explosion safety category for dust
- Explosion safety category for gas
- Max. output current
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Rated control supply voltage at DC
- Suitable for safety functions
Attribute column
Manufacturer
Eaton Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Body Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Output Current | Response Time | Sensing Method | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E65-SMTS15-HA Eaton | In Stock | - | - | Screw | - | - | - | EATON CORP | Eaton Corporation | E65-SMTS15-HA | 15000 mm | 55 °C | -25 °C | RECTANGULAR | Active | 5.77 | Non-Compliant | 30 V | 10 V | Cable | 55 °C | -25 °C | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT NPN AND PNP | compliant | 33 mm | 38 mm | - | CABLE | 100 mA | 1 ms | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | CYCOLOY | 4-WIRE INTERFACE | 100 mA | 43 mm | IP68 | ||
![]() E57LAL30T111ED Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E65-SMSD200-HL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E65-SMPR3-HLD Eaton | In Stock | - | - | - | - | - | - | EATON CORP | Eaton Corporation | E65-SMPR3-HLD | 3000 mm | 55 °C | -25 °C | RECTANGULAR | Active | 5.81 | - | 30 V | 10 V | - | - | - | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT NPN AND PNP | compliant | - | 26 mm | - | CONNECTOR | - | 1 µs | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | CYCOLOY | 4-WIRE INTERFACE | 100 mA | 41 mm | - | ||
![]() 11102AQD03 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14101AQD03 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57KM18 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14101AQD07 Eaton | In Stock | - | - | Screw | 4 | Polyurethane | Polyurethane | - | - | - | - | - | - | - | - | - | Compliant | - | - | Connector | 70 °C | -40 °C | - | - | - | - | - | - | 250 mA | 1 ms | - | - | - | - | - | - | IP69K | ||
![]() E51PLP4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12102AQD07 Eaton | In Stock | - | - | Screw | 4 | Polyurethane | Polyurethane | - | - | - | - | - | - | - | - | - | Compliant | - | - | Connector | 70 °C | -20 °C | - | - | - | - | - | - | 250 mA | 3.5 ms | - | - | - | - | - | - | IP69K | ||
![]() E51CLT5 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Screw | - | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | ||
![]() E51DP1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E51ALT16PU Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E65-SMPP050-HLD Eaton | In Stock | - | - | - | 4 | - | - | EATON CORP | Eaton Corporation | E65-SMPP050-HLD | 50 mm | 55 °C | -25 °C | RECTANGULAR | Active | 5.81 | Compliant | 30 V | 10 V | - | 55 °C | -25 °C | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT NPN AND PNP | compliant | - | 26 mm | - | CONNECTOR | - | 1 ms | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | CYCOLOY | 4-WIRE INTERFACE | 100 mA | 41 mm | IP68 | ||
![]() E65-SMTS15-HAD Eaton | In Stock | - | - | - | - | - | - | EATON CORP | Eaton Corporation | E65-SMTS15-HAD | 15000 mm | 55 °C | -25 °C | RECTANGULAR | Active | 5.31 | - | 30 V | 10 V | - | - | - | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT NPN AND PNP | compliant | - | 26 mm | - | CONNECTOR | - | 1 µs | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | CYCOLOY | 4-WIRE INTERFACE | 100 mA | 41 mm | - | ||
![]() E65-SMPR3-GL Eaton | In Stock | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Cable | 55 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | ||
![]() 1151E-6517 Eaton | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() E51DS1 Eaton | In Stock | - | - | - | - | - | - | EATON CORP | Eaton Corporation | E51DS1 | - | - | - | - | Active | 2.13 | Compliant | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57LAL30A2E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E65-SMPP100-GL Eaton | In Stock | - | - | Screw | - | - | - | EATON CORP | Eaton Corporation | E65-SMPP100-GL | 100 mm | 55 °C | -25 °C | RECTANGULAR | Active | 5.81 | Non-Compliant | 50 V | 18 V | Cable | 55 °C | -25 °C | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT, OPERATE WITH AC/DC POWER SOURCE | compliant | 33 mm | 38 mm | NPN | CABLE | 200 mA | 1 µs | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | CYCOLOY | 3-WIRE INTERFACE | 200 mA | 43 mm | IP68 |