- Degree of protection (IP)
- Voltage type
- Degree of protection (NEMA)
- Material housing
- Ambient temperature
- Explosion safety category for dust
- Explosion safety category for gas
- Max. output current
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Rated control supply voltage at DC
- Suitable for safety functions
Attribute column
Manufacturer
Eaton Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Ihs Manufacturer | Linearity (%) | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Output Current | Response Time | Sensing Method | Sensors/Transducers Type | Housing | Switching Current | Output Range | Output Interface Type | Operating Current-Max | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13101A6513 Eaton | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57LAL30A2EA Eaton | In Stock | - | - | Panel | 3 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20 Hz | Connector | 70 °C | -25 °C | - | Unshielded | - | - | - | - | 250 V | - | - | - | - | - | - | 500 mA | - | - | - | 73.8 mm | 35.9 mm | - | IP67 | ||
![]() E53KAL18A2E Eaton | In Stock | - | - | - | - | - | EATON CORP | - | Eaton Corporation | E53KAL18A2E | - | - | - | - | - | Active | 5.74 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,CAPACITIVE | - | - | - | - | - | - | - | - | - | ||
![]() E51DP5 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E51PLS5 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | - | - | - | ||
![]() E65-SMPP050-HL Eaton | In Stock | - | - | Screw | - | - | EATON CORP | - | Eaton Corporation | E65-SMPP050-HL | 50 mm | - | 55 °C | -25 °C | RECTANGULAR | Active | 5.77 | Non-Compliant | 30 V | 10 V | - | Cable | 55 °C | -25 °C | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT NPN AND PNP | - | compliant | 33 mm | 38 mm | - | - | CABLE | - | 1 ms | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | CYCOLOY | - | - | 4-WIRE INTERFACE | 100 mA | - | - | 43 mm | IP68 | ||
![]() E51DS5 Eaton | In Stock | - | - | - | - | - | EATON CORP | - | Eaton Corporation | E51DS5 | - | - | - | - | - | Active | 5.72 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E51RA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E51PLT1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E59-A12C108C02-CV Eaton | In Stock | - | - | - | - | - | EATON CORP | 1 % | Eaton Corporation | E59-A12C108C02-CV | 8 mm | 1 mm | 70 °C | -40 °C | CYLINDRICAL | Active | 5.24 | - | 30 V | 15 V | - | - | - | - | REVERSE POLARITY PROTECTION, UNSHIELDED, SHORT CIRCUIT PROTECTION, ITS ALSO OPERATES IN 0 TO 10V OUTPUT VOLTAGE | - | compliant | 17 mm | - | ANALOG CURRENT | - | CABLE | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 0-20mA | - | - | - | - | 62.4 mm | - | ||
![]() 13104R6517 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E59-A18A107C02-CV Eaton | In Stock | - | - | - | - | - | EATON CORP | 1 % | Eaton Corporation | E59-A18A107C02-CV | 7 mm | 1 mm | 70 °C | -40 °C | CYLINDRICAL | Active | 5.24 | - | 30 V | 15 V | - | - | - | - | REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION, ITS ALSO OPERATES IN 0 TO 10V OUTPUT VOLTAGE | - | compliant | 24 mm | - | ANALOG CURRENT | - | CABLE | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 0-20mA | - | - | - | - | 64.5 mm | - | ||
![]() E65-SMPP050-GD Eaton | In Stock | - | - | Screw | - | - | EATON CORP | - | Eaton Corporation | E65-SMPP050-GD | 50 mm | - | 55 °C | -25 °C | RECTANGULAR | Active | 5.81 | Non-Compliant | 50 V | 18 V | - | Cable | 55 °C | -25 °C | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT, OPERATE WITH AC/DC POWER SOURCE | - | compliant | 33 mm | 38 mm | NPN | - | CABLE | - | 1 µs | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | CYCOLOY | - | - | 3-WIRE INTERFACE | 200 mA | - | - | 43 mm | IP68 | ||
![]() E57KM12 Eaton | In Stock | - | - | Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57LAL30T110 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E65-SMPR3-GD Eaton | In Stock | - | - | - | - | - | EATON CORP | - | Eaton Corporation | E65-SMPR3-GD | 3000 mm | - | 55 °C | -25 °C | RECTANGULAR | Active | 5.81 | - | 50 V | 18 V | - | - | - | - | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT, OPERATE WITH AC/DC POWER SOURCE | - | compliant | 33 mm | 38 mm | NPN | - | CABLE | - | 1 µs | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | CYCOLOY | - | - | 3-WIRE INTERFACE | 200 mA | - | - | 43 mm | - | ||
![]() E51DF4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1251E-6517 Eaton | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | 250 mA | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() E59-M12C110C02-A1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E59-M30A115C02-A1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |